EN
  • EN
  • DE

LT732BTTD3900

Part No LT732BTTD3900
Manufacturer KOA Speer
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828552-LT732BTTD3900
Ultra Librarian 3D Model Ultra Librarian LT732BTTD3900 CAD Model

Description

The LT732BTTD3900 is a precision thin film chip resistor manufactured by KOA Speer. It is designed for applications requiring high stability, reliability, and tight tolerance. This resistor is part of KOA Speer's LT73 series, known for its superior performance in demanding environments.

Applications:

  • Precision Analog Circuits: Used in instrumentation amplifiers, voltage references, and other high-accuracy circuits.
  • Medical Equipment: Employed in patient monitoring devices, diagnostic instruments, and therapeutic equipment.
  • Automotive Electronics: Integrated into engine control units (ECUs), sensor interfaces, and safety systems.
  • Industrial Controls: Utilized in process control systems, automation equipment, and test instruments.

Features:

  • Thin Film Construction: Provides excellent stability and low noise.
  • Tight Tolerance: Offers precise resistance values for accurate circuit performance.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance variations with temperature changes.
  • High Power Rating: Enables operation at elevated power levels.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Improved Circuit Accuracy: Ensures precise and stable circuit performance.
  • Enhanced System Reliability: Provides robust and dependable operation.
  • Minimized Temperature Effects: Reduces resistance drift for consistent performance.
  • Increased Power Handling Capability: Allows for operation in high-power applications.
  • Environmentally Friendly: Complies with global environmental regulations.

The LT732BTTD3900 thin film chip resistor from KOA Speer provides a high-precision and reliable solution for a wide range of applications requiring accurate resistance values and stable performance. Its thin film construction and low TCR ensure minimal resistance drift, while its high power rating enables operation at elevated power levels. Compliant with RoHS standards, the LT732BTTD3900 offers a sustainable and high-performance solution for demanding electronic designs. The resistance value for this part is 390 Ohms.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,305 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess