EN
  • EN
  • DE

CND2A10YTTE103J

Part No CND2A10YTTE103J
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
RoHS State Request Verification
Win Source Part Number 759234-CND2A10YTTE103J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CND2A10YTTE103J CAD Model

Description

The CND2A10YTTE103J is a thick film chip resistor manufactured by KOA Speer. This resistor is designed for surface mount applications and provides stable performance in a variety of electronic circuits. These resistors are often utilized in applications requiring precise resistance values with minimal tolerance variations.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and home appliances.
  • Industrial Equipment: Employed in control systems, power supplies, and instrumentation.
  • Automotive Electronics: Integrated into engine control units (ECUs), sensor circuits, and lighting systems.
  • Telecommunications: Found in cellular phones, networking devices, and communication infrastructure.
  • Medical Devices: Used in monitoring equipment, diagnostic tools, and therapeutic devices.

Features:

  • Surface Mount Technology (SMT): Allows for automated assembly and compact designs.
  • High Stability: Provides consistent resistance values over a wide range of operating conditions.
  • Excellent Moisture Resistance: Operates reliably in humid environments.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes due to temperature variations.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Reduced Board Space: SMT design enables smaller and denser circuit layouts.
  • Improved Circuit Performance: Stable resistance values ensure accurate and consistent operation.
  • Enhanced Reliability: High-quality materials and construction provide long-term durability.
  • Simplified Assembly: Automated placement reduces manufacturing costs and time.
  • Environmental Compliance: RoHS compliance supports sustainable manufacturing practices.

Additional Details:

The CND2A10YTTE103J is part of KOA Speer's CND series and typically features a resistance value of 10kΩ (103 marking code) and a tolerance of ±5% (J). The 'A' indicates a specific size or packaging. This series is known for its high reliability and is suitable for applications requiring precise resistance values. Operating temperature range is usually -55°C to +155°C.

You May Also Be Interested in

IXYS
Lowest to $7.8205
Panasonic
Need more? Email Us
Silergy Corp
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Lowest to $2.5606
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
Lowest to $50.4238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess