EN
  • EN
  • DE

CN2B8TE103J

Part No CN2B8TE103J
Manufacturer KOA Speer
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1052792-CN2B8TE103J
Categories OEM Parts(C-E)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN2B8TE103J CAD Model

Description

The CN2B8TE103J is a thick film chip resistor array manufactured by KOA Speer. This resistor network consists of multiple resistors integrated into a single package, designed for surface mount applications. It offers space savings and simplifies the assembly process compared to using individual resistors. The array is commonly used in voltage dividers, current limiting, and pull-up/pull-down resistor configurations.

Applications

  • Consumer electronics, such as televisions, audio equipment, and remote controls.
  • Industrial control systems.
  • Automotive electronics.
  • Telecommunications equipment.
  • Computer peripherals.

Features

  • Thick film construction.
  • Surface mount technology (SMT) compatible.
  • Multiple resistors in a single package.
  • High stability.
  • Compact size.
  • RoHS compliant.
  • Available in various resistance values and tolerances.

Benefits

  • Saves board space compared to using individual resistors.
  • Reduces component count and simplifies assembly.
  • High reliability ensures long-term performance.
  • Easy to integrate into automated assembly processes.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The CN2B8TE103J has a resistance value of 10K ohms per resistor. The 'J' indicates a tolerance of ±5%. It is an 8-pin device containing 4 resistors. Each resistor has a power rating, typically 0.063W per element. The array is constructed using a ceramic substrate with thick film resistive elements and a protective overcoat. The terminations are solder-plated for optimal solderability. Packaging is typically tape and reel for automated placement. Operating temperature range is typically -55°C to +125°C. It meets or exceeds industry standards such as IEC 60115-8 and JIS C 5201-8.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
TDK Corporation
Lowest to $0.2747
Kemet
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess