EN
  • EN
  • DE

CN2A4TE471J

Part No CN2A4TE471J
Manufacturer KOA Speer
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1134771-CN2A4TE471J
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CN2A4TE471J CAD Model

Description

The CN2A4TE471J is a thick film chip resistor manufactured by KOA Speer Electronics. Chip resistors are passive components used to resist the flow of electric current in electronic circuits. They are commonly used in a wide range of applications, from consumer electronics to industrial equipment.

Applications

  • Consumer Electronics: Used in televisions, smartphones, computers, and other consumer electronic devices.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and motor drives.
  • Automotive Electronics: Integrated into automotive control units, sensors, and lighting systems.
  • Medical Devices: Utilized in medical diagnostic equipment, patient monitoring systems, and therapeutic devices.
  • Communication Systems: Used in wireless communication devices, networking equipment, and telecommunication systems.

Features

  • Thick Film Construction: Provides good stability and reliability.
  • Surface Mount Technology (SMT): Designed for easy integration into automated assembly processes.
  • Compact Size: Small physical dimensions allow for high-density board layouts.
  • Wide Resistance Range: Available in a wide range of resistance values.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Reliable Performance: Provides stable and reliable resistance in various operating conditions.
  • Simplified Manufacturing: SMT design simplifies the manufacturing process and reduces assembly costs.
  • Compact Integration: Small size allows for easy integration into compact electronic devices.
  • Versatile Application: Suitable for a wide range of applications due to its wide resistance range.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental regulations.

Additional Details

The CN2A4TE471J has a resistance value of 470 ohms. It is typically available in a standard chip size (e.g., 0805, 1206) and has a specified power rating. Detailed specifications, including resistance tolerance, temperature coefficient of resistance (TCR), and maximum operating voltage, can be found in the manufacturer's datasheet. The resistor is designed for mass production and is suitable for automated assembly processes.

You May Also Be Interested in

Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Cirrus Logic Inc.
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess