The CF20X103J is a thick film chip resistor manufactured by KOA Speer. This resistor is designed for surface mount applications and offers excellent stability and reliability. It is commonly used in a wide range of electronic circuits to provide a specific level of resistance, thereby controlling current flow and voltage levels.
Applications
- Consumer electronics, such as televisions, audio equipment, and mobile devices.
- Industrial control systems.
- Automotive electronics, including engine control units (ECUs) and infotainment systems.
- Power supplies.
- Medical devices.
Features
- Thick film construction.
- Surface mount technology (SMT) compatible.
- High stability.
- Compact size.
- RoHS compliant.
- Available in various resistance values and tolerances.
Benefits
- Precise resistance value allows for accurate circuit performance.
- Small form factor saves board space.
- High reliability ensures long-term performance.
- Easy to integrate into automated assembly processes.
- Environmentally friendly due to RoHS compliance.
Additional Details
The CF20X103J has a resistance value of 10K ohms. The 'J' indicates a tolerance of ±5%. This resistor is designed to handle a specific power rating, typically 0.1W. Operating temperature ranges from -55°C to +155°C. It's constructed using a ceramic substrate with a thick film resistive element and protective overcoat. The terminations are typically solder-plated for optimal solderability. Packaging is typically tape and reel for automated placement. It meets or exceeds industry standards such as IEC 60115-8 and JIS C 5201-8.