EN
  • EN
  • DE

CCP2B100TTE

Part No CCP2B100TTE
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD1206
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 752586-CCP2B100TTE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CCP2B100TTE CAD Model

Description

The CCP2B100TTE is a chip resistor manufactured by KOA Speer. This resistor is designed for surface mount applications and provides reliable performance in a variety of electronic circuits. Commonly used for current limiting, voltage division, and pull-up/pull-down resistor configurations.

Applications:

  • Consumer Electronics: Used in devices such as televisions, radios, and other audio equipment.
  • Industrial Equipment: Integrated into control systems, power supplies, and measurement instruments.
  • Automotive Electronics: Found in vehicle control units and sensor circuits.
  • Telecommunications: Used in networking equipment, modems, and communication devices.
  • Computer Systems: Used on motherboards, graphics cards, and other computer peripherals.

Features:

  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces board space requirements.
  • High Stability: Ensures consistent resistance values across a range of operating conditions.
  • Excellent Moisture Resistance: Provides reliable performance in humid environments.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance variations due to temperature changes.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits:

  • Reduced Board Size: SMT design enables compact and efficient circuit layouts.
  • Improved Circuit Accuracy: Stable resistance values contribute to more precise circuit operation.
  • Enhanced Durability: High-quality construction ensures long-term reliability.
  • Cost-Effective Assembly: Automated placement reduces manufacturing costs and time.
  • Environmental Responsibility: RoHS compliance aligns with sustainable manufacturing practices.

Additional Details:

The CCP2B100TTE resistor series is available in various resistance values and tolerance ratings. Standard specifications include a power rating of 0.1W or higher, contingent on the specific model, and a tolerance of ±1% or ±5%. The resistor element is typically composed of a thick film resistive material, which promotes stable and dependable performance. These resistors are designed to operate reliably within a wide temperature range, typically from -55°C to +155°C.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Spansion
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess