EN
  • EN
  • DE

BSR5CN303J

Part No BSR5CN303J
Manufacturer KOA Speer
Catalog Custom Parts (B - D)
Description Res Metal Oxide 30K Ohm 5% 5W ±300ppm/°C Pin Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141073-BSR5CN303J
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSR5CN303J CAD Model

Description

The BSR5CN303J is a thick film chip resistor manufactured by KOA Speer. It is designed for surface mount applications and offers stable performance in various electronic circuits. This resistor is commonly used for current limiting, voltage division, and pull-up/pull-down resistor applications.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer electronic devices.
  • Industrial Equipment: Provides resistance in control circuits and power supplies in industrial machinery.
  • Automotive Electronics: Employed in automotive control units, sensors, and communication systems.
  • Medical Devices: Utilized in medical equipment for precise current and voltage control.
  • Power Supplies: Used as current sensing or voltage dropping resistors in power supply circuits.

Features:

  • Thick Film Construction: Utilizes a thick film resistive element for stable performance.
  • Surface Mount Design: Designed for surface mount assembly, reducing board space.
  • High Reliability: Offers high reliability and long-term stability.
  • Tight Tolerance: Features a tolerance of 5%, ensuring accurate resistance values.
  • Small Size: Compact size allows for use in space-constrained applications.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Stable Resistance: Provides a stable resistance value over a wide range of operating conditions.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Compact Design: Small size enables use in high-density electronic circuits.
  • Reliable Performance: Ensures reliable performance in demanding applications.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness.

Additional Details:

The BSR5CN303J has a resistance value of 30kΩ (30,000 ohms). The power rating is typically 0.1W or 1/10W. It comes in a standard chip resistor size, such as 0603 or 0805. The operating temperature range is typically from -55°C to +155°C. The temperature coefficient of resistance (TCR) is typically ±200 ppm/°C. Refer to the manufacturer's datasheet for specific electrical characteristics, dimensions, and soldering recommendations. Proper handling and storage are recommended to maintain the integrity of the resistor.

You May Also Be Interested in

Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
UTC
Lowest to $0.3269
Asahi Kasei Microsystems
Lowest to $1.0429
EPCOS (TDK)
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess