EN
  • EN
  • DE

SPM0423HE4H-WB-6

Part No SPM0423HE4H-WB-6
Manufacturer Knowles
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Knowles
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838590-SPM0423HE4H-WB-6
Ultra Librarian 3D Model Ultra Librarian SPM0423HE4H-WB-6 CAD Model

Description

The SPM0423HE4H-WB-6 is a high-performance silicon microphone from Knowles. It is designed for applications requiring excellent audio quality and reliability, leveraging Knowles' SiSonic™ MEMS technology. Its robust design makes it suitable for demanding environments.

Applications:

  • Premium Smartphones: As a primary microphone for high-fidelity voice recording and clear voice calls.
  • High-End Tablets: Used in tablets for superior audio capture during video conferencing and content creation.
  • Advanced Laptops: Integrated into laptops to provide exceptional audio quality for communication and voice recognition.
  • Noise-Cancelling Headphones: Used as a feedback or feedforward microphone in active noise cancellation systems.
  • Smart Home Devices: Employed in smart speakers and other smart home devices for reliable voice command recognition.

Features:

  • Exceptional SNR: High signal-to-noise ratio delivers pristine audio capture with minimal background noise.
  • Wideband Frequency Response: Captures a broad spectrum of audio frequencies for natural and accurate sound reproduction.
  • Low THD: Minimizes total harmonic distortion for high-fidelity audio performance.
  • SiSonic™ MEMS Technology: Provides consistent and reliable performance.
  • High Acoustic Overload Point (AOP): Capable of handling loud sound pressure levels without clipping or distortion.

Benefits:

  • Unmatched Audio Quality: Delivers exceptional clarity and detail in audio recordings and voice communications.
  • Reliable Performance: SiSonic™ MEMS technology ensures consistent and stable operation.
  • Enhanced User Experience: Provides superior audio capture for a more enjoyable and effective user experience.
  • Improved Voice Recognition: High SNR and wideband frequency response improve the accuracy of voice recognition systems.

Additional Details:

The SPM0423HE4H-WB-6 typically operates with a supply voltage range of 1.6V to 3.6V. Detailed electrical characteristics, acoustic performance metrics (sensitivity, SNR, THD, AOP), and recommended operating conditions can be found in the product datasheet. The microphone is designed for reflow solder compatibility for easy and reliable assembly.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess