EN
  • EN
  • DE

SPM0406HE3H-SB-6

Part No SPM0406HE3H-SB-6
Manufacturer Knowles
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Knowles
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838588-SPM0406HE3H-SB-6
Ultra Librarian 3D Model Ultra Librarian SPM0406HE3H-SB-6 CAD Model

Description

The SPM0406HE3H-SB-6 is a silicon microphone from Knowles, designed for high-performance audio capture in various applications. It leverages Knowles' SiSonic™ MEMS technology to deliver consistent and reliable performance. It's optimized for situations where clear, low-noise audio is crucial.

Applications:

  • High-End Smartphones: Voice recording, voice assistant interaction, and noise cancellation applications.
  • Tablets: Integrated into tablets for high-quality audio input during video conferencing and recording.
  • Laptops: Used in laptops to enhance audio capture for video calls and voice control.
  • Gaming Headsets: For clear voice communication during online gaming sessions.
  • Professional Audio Recording: Portable recorders where sound clarity is paramount.

Features:

  • High Signal-to-Noise Ratio (SNR): Delivers clear audio capture even in noisy environments.
  • Wide Frequency Response: Captures a broad range of audio frequencies for natural sound reproduction.
  • Low Distortion: Minimizes harmonic distortion for pristine sound quality.
  • SiSonic™ MEMS Technology: Provides consistent performance and reliability.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions.

Benefits:

  • Exceptional Audio Clarity: The high SNR and low distortion ensure clear and intelligible audio capture.
  • Natural Sound Reproduction: The wide frequency response captures a full range of audio frequencies.
  • Reliable Performance: SiSonic™ MEMS technology provides consistent and stable operation over time.
  • Improved Communication Quality: Enhances voice communication quality in various applications.

Additional Details:

The SPM0406HE3H-SB-6 operates with a supply voltage that typically falls within the range of 1.6V to 3.6V. Refer to the official datasheet for precise electrical characteristics, acoustic performance metrics (sensitivity, SNR, THD), and recommended operating conditions. This microphone is designed to be compatible with reflow soldering processes for automated assembly.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess