Products specifications Report Issue?

Category Audio Products - Microphones
Mfr Knowles
Series SPM
Package Bulk
Product Status Active
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 8 kHz
Sensitivity -26dB ±4dB @ 94dB SPL
S/N Ratio 56dB
Voltage Range 1.6 V ~ 3.6 V
Current - Supply 600 µA
Port Location Top
Termination Solder Pads
Size / Dimension 0.186" L x 0.148" W (4.72mm x 3.76mm)
Height (Max) 0.053" (1.35mm)
Shape Rectangular
Standard Package 1 pcs
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 338806-SPM0405HD4H
Ultra Librarian 3D Model Ultra Librarian SPM0405HD4H CAD Model

Description

The SPM0405HD4H is a MEMS (Silicon) microphone from the SPM series, designed for high-quality audio applications.

  • Size: 0.186" L x 0.148" W (4.72mm x 3.76mm)
  • Termination: Solder Pads
  • Frequency Range: 100 Hz to 8 kHz
  • Height: 0.053" (1.35mm)
  • Directionality: Omnidirectional
  • Sensitivity: -26dB ±4dB @ 94dB SPL
  • Voltage Range: 1.6V to 3.6V
  • Port Location: Top
  • Manufacturer: Knowles
  • Status: Active

You May Also Be Interested in

Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $2.8878
ECAD model for ADMP421ACEZ-RL
Analog Devices Inc.
Lowest to $2.5536
ECAD model for ADMP421ACEZ-HOAZ
Cirrus Logic Inc.
MIC MEMS DIGITAL PDM OMNI -36DB / 35 Hz ~ 13 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 1.98 V Omnidirectional (-36dB ±1dB @ 94dB SPL) Surface Mount
Lowest to $2.1020
ECAD model for CS7250B-CAZR
Knowles
SILICON MICROPHONE
Lowest to $0.6472
ECAD model for SPH0655LM4H-1-8
TDK InvenSense
MIC MEMS ANALOG OMNI -38DB / 35 Hz ~ 20 kHz Analog Microphone MEMS (Silicon) 1.52 V ~ 3.63 V Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads
Lowest to $2.1747
ECAD model for ICS-40212
PUI Audio, Inc.
MIC ANLG OMNI -35DB 0.382"DIA
Need more? Email Us
ECAD model for AOM-5035L-HD3-R
TDK InvenSense
MICROPHONE MEMS ANALOG NC -32DB / 25 Hz ~ 20 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.63 V Omnidirectional (-32dB @ 94dB SPL) Solder Pads
Lowest to $8.2728
ECAD model for ICS-40730
Knowles
MIC MEMS ANALOG OMNI -38DB
Lowest to $0.7237
ECAD model for SPU0410LR5H-QB-7
Analog Devices Inc.
Omnidirectional Microphone
Need more? Email Us
ECAD model for ADMP441ACEZ-RL7

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2985 $65.6865
22+ $5.9881 $131.7382
34+ $5.8018 $197.2612
47+ $5.6142 $263.8674
60+ $5.4266 $325.5960
80+ $4.8653 $389.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention