EN
  • EN
  • DE

ICS-40730

Part No ICS-40730
Manufacturer TDK InvenSense
Catalog Microphones
Description MICROPHONE MEMS ANALOG NC -32DB / 25 Hz ~ 20 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.63 V Omnidirectional (-32dB @ 94dB SPL) Solder Pads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr TDK InvenSense
Series ICS-40730
Package Tape & Reel
Product Status Active
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 25 Hz ~ 20 kHz
Sensitivity -32dB @ 94dB SPL
S/N Ratio 74dB
Impedance 750 Ohms
Voltage Range 1.5 V ~ 3.63 V
Current - Supply 285 µA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.186" L x 0.148" W (4.72mm x 3.76mm)
Height (Max) 0.142" (3.60mm)
Shape Rectangular
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 920807-ICS-40730
Ultra Librarian 3D Model Ultra Librarian ICS-40730 CAD Model

Description

The ICS-40730 is a MEMS (Silicon) microphone designed for audio applications.

  • Size: 0.186" L x 0.148" W (4.72mm x 3.76mm)
  • Directionality: Omnidirectional
  • Impedance: 750 Ohms
  • Frequency Range: 25 Hz to 20 kHz
  • Output Type: Analog
  • Sensitivity: -32dB @ 94dB SPL
  • Signal-to-Noise Ratio: 74dB
  • Voltage Range: 1.5V to 3.63V
  • Current Consumption: 285 µA
  • Package: Rectangular with Solder Pads
  • Product Status: Active
  • Manufacturer: TDK InvenSense

You May Also Be Interested in

Analog Devices Inc.
Lowest to $10.2264
STMicroelectronics
MIC MEMS DIGITAL PDM OMNI 5HCLGA
Lowest to $0.5419
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $6.2562
Analog Devices Inc.
Lowest to $2.6115
Analog Devices Inc.
Lowest to $0.3269
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess