EN
  • EN
  • DE

SPM0206HE3-2

Part No SPM0206HE3-2
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Category Audio Products
Family Microphones
Win Source Part Number 192392-SPM0206HE3-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM0206HE3-2 CAD Model

Description

The Knowles SPM0206HE3-2 is a miniature silicon microphone designed for use in a wide array of applications, leveraging Knowles' expertise in micro-acoustic solutions. This microphone is a part of their SiSonic™ series, which is known for its robustness and consistent performance.

Applications:

  • Mobile Phones: Used for voice calls, voice recording, and voice assistant features.
  • Tablets: Integrated to provide high-quality audio input for various applications.
  • Laptop Computers: Improves audio capture for video conferencing and voice recording.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearables for voice interaction.
  • Bluetooth Headsets: Enhances voice clarity during calls.
  • Hearing Aids: Provides precise sound capture and amplification in hearing aids.
  • Automotive Systems: Used in hands-free communication systems within vehicles.
  • IoT Devices: Integrated into smart home devices for voice control and monitoring.

Features:

  • High Signal-to-Noise Ratio (SNR): Ensures clear audio capture by minimizing background noise.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions, suitable for diverse recording environments.
  • Low Power Consumption: Optimizes battery life in portable devices.
  • Small Form Factor: Allows for easy integration into compact devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • High Acoustic Overload Point (AOP): Handles loud sounds without distortion.
  • Analog Output: Provides an analog signal, suitable for integration with analog circuitry.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Excellent Audio Clarity: High SNR provides clear and intelligible audio, even in noisy environments.
  • Versatile Application: The omnidirectional pattern allows for use in various applications without requiring precise positioning.
  • Extended Battery Life: Low power consumption maximizes operational time in battery-powered devices.
  • Compact Integration: The small size allows for integration into space-constrained devices without sacrificing performance.
  • Simplified Manufacturing: SMT compatibility simplifies the manufacturing process.
  • Robust Audio Performance: High AOP ensures the microphone can handle loud sounds without distortion.
  • Easy Integration with Analog Systems: Analog output simplifies integration with existing analog audio processing systems.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SPM0206HE3-2 typically operates within a voltage range of 1.5V to 3.6V. The analog output signal can be directly connected to an audio amplifier or an analog-to-digital converter (ADC) for further processing. The microphone’s sensitivity is calibrated during manufacturing to ensure consistent performance across units. It is designed to withstand reflow soldering temperatures, making it suitable for high-volume manufacturing. This microphone is also designed with inherent immunity to RF interference, ensuring reliable performance in environments with electromagnetic noise.

The Knowles SPM0206HE3-2 is a dependable and high-performance microphone, suitable for applications requiring small size, low power consumption, and high audio quality. Its analog output simplifies integration into a wide range of audio systems.

You May Also Be Interested in

Knowles
Need more? Email Us
Knowles
Need more? Email Us
Analog Devices Inc.
Lowest to $2.6115
Knowles
Lowest to $3.2617
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.6115
Analog Devices Inc.
Lowest to $10.2264
Analog Devices Inc.
Lowest to $2.2800
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3629 $65.4516
9+ $13.4257 $120.8313
14+ $13.0065 $182.0910
19+ $12.5872 $239.1568
24+ $12.1668 $292.0032
32+ $10.9090 $349.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess