Products specifications Report Issue?

Manufacturer Knowles
Category Audio Products
Family Microphones
Win Source Part Number 191916-SP0103BE3-4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP0103BE3-4 CAD Model

Description

The SP0103BE3-4 is a miniature silicon microphone from Knowles. These microphones are designed for applications requiring small size and robust performance. The SP0103BE3-4 offers a balance of sensitivity, signal-to-noise ratio, and low power consumption, making it suitable for a variety of portable and wearable devices.

Applications

  • Hearing Aids: Miniature size and low power consumption are critical for hearing aid devices.
  • Smartphones: Used in smartphones for voice recording and communication.
  • Tablets: Integrated into tablets for similar voice input functionalities.
  • Wearable Devices: Employed in smartwatches, fitness trackers, and other wearable technology requiring voice interaction.
  • Bluetooth Headsets: Suitable for use in Bluetooth headsets for clear voice transmission.
  • IoT Devices: Can be integrated into various Internet of Things (IoT) devices that require voice control or audio sensing.

Features

  • Miniature Size: Extremely small footprint allows for integration into compact devices.
  • Low Power Consumption: Extends battery life in portable applications.
  • High Signal-to-Noise Ratio (SNR): Provides clear audio capture with minimal background noise.
  • Omnidirectional Polar Pattern: Captures sound from all directions, offering flexibility in device placement.
  • Silicon Microphone Technology: Offers inherent stability and reliability compared to traditional microphone technologies.
  • Surface Mount Technology (SMT): Designed for easy integration into automated assembly processes.

Benefits

  • Enhanced Audio Quality: Delivers clear and intelligible voice capture.
  • Extended Battery Life: Low power consumption minimizes drain on device batteries.
  • Space Saving: Miniature size enables smaller and more compact device designs.
  • Improved Reliability: Silicon microphone technology ensures consistent performance over time.
  • Simplified Assembly: SMT compatibility streamlines the manufacturing process.
  • Versatile Application: Suitable for a wide range of audio-related applications.

Additional Details

The SP0103BE3-4 microphone typically requires a low voltage power supply. Detailed specifications, including sensitivity, frequency response, and THD (Total Harmonic Distortion), are available in the manufacturer's datasheet. The acoustic port is usually located on either the top or bottom of the microphone, depending on the specific packaging configuration. Proper PCB layout and shielding techniques are recommended to minimize noise and interference. The microphone is designed to be reflow soldered according to industry standard SMT practices.

You May Also Be Interested in

Same Sky
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
ECAD model for CMM-3729AT-42316-TR
DB Unlimited.
MO044402-8 DB Unlimited Microphones Omnidirctnl Electret Condenser Microphone datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for MO044402-8
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.4157
ECAD model for IM69D120V01
Same Sky
MIC MEMS ANALOG OMNI -38DB
Need more? Email Us
ECAD model for CMM-2718AB-383161-TR
Syntiant
SPV0142LR5H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE datasheet, inventory, & pricing.
Lowest to $1.7594
ECAD model for SPV0142LR5H-1-8
Knowles
MIC MEMS ANALOG OMNI
Lowest to $3.9116
ECAD model for SPU0410HR5H-1
Same Sky
MIC MEMS DIGITAL PDM OMNI -26DB
Need more? Email Us
ECAD model for CMM-4030DB-26154-TR
PUI Audio, Inc.
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
ECAD model for POW-2742P-C3310-B-R
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
ECAD model for POM-2746L-R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6531 $65.7558
44+ $2.9972 $131.8768
67+ $2.9042 $194.5814
93+ $2.8097 $261.3021
120+ $2.7166 $325.9920
160+ $2.4359 $389.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,330 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention