EN
  • EN
  • DE

SPM0204HE5-PB

Part No SPM0204HE5-PB
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Category Audio Products
Family Microphones
Win Source Part Number 192384-SPM0204HE5-PB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM0204HE5-PB CAD Model

Description

The Knowles SPM0204HE5-PB is a high-performance silicon microphone designed for applications requiring clear and accurate audio capture. This microphone features a robust design, high sensitivity, and excellent signal-to-noise ratio, making it suitable for a wide range of professional and consumer audio applications.

Applications:

  • Professional Recording Equipment: Used in studio microphones and portable recorders for high-quality audio capture.
  • Teleconferencing Systems: Integrated into conference phones and video conferencing units for clear communication.
  • Security and Surveillance: Employed in surveillance cameras and audio monitoring systems for accurate sound detection.
  • Medical Devices: Used in diagnostic equipment and hearing aids where precise audio capture is critical.
  • Automotive Applications: Integrated into hands-free communication systems and voice recognition systems in vehicles.
  • High-End Mobile Devices: Used in smartphones and tablets requiring superior audio quality for recording and communication.
  • Aerospace Communication: Utilized in aircraft communication systems for clear voice transmission.

Features:

  • High Sensitivity: Captures even faint sounds with exceptional clarity.
  • Excellent Signal-to-Noise Ratio (SNR): Minimizes background noise for clear and accurate audio capture.
  • Robust Design: Designed to withstand harsh environmental conditions and mechanical stress.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions, ensuring consistent performance.
  • Analog Output: Provides an analog signal for compatibility with a wide range of audio processing systems.
  • Surface Mount Technology (SMT): Facilitates easy integration into automated assembly processes.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Superior Audio Performance: Provides clear and accurate audio capture for professional recording and communication.
  • Reliable Operation: Robust design ensures consistent performance over a long lifespan.
  • Wide Compatibility: Analog output allows for seamless integration with existing audio systems.
  • Improved Communication Clarity: High sensitivity and SNR enhance voice communication in noisy environments.
  • Enhanced Security: Accurate audio capture improves the effectiveness of surveillance systems.
  • Optimized Medical Diagnostics: Precise audio capture enhances the accuracy of diagnostic equipment.
  • Durable Construction: Withstands harsh environmental conditions encountered in industrial and automotive applications.

The Knowles SPM0204HE5-PB typically operates within a voltage range of 1.8 to 3.6V and features a sensitivity of around -38 dBV/Pa. Its omnidirectional polar pattern ensures consistent audio capture regardless of the sound source's position. This microphone is designed for reflow solder assembly, making it suitable for high-volume manufacturing. The analog output simplifies integration with various audio processing systems. With its combination of high sensitivity, robust design, and excellent SNR, the Knowles SPM0204HE5-PB is a reliable and versatile microphone solution for applications requiring exceptional audio performance in demanding conditions.

You May Also Be Interested in

Knowles
Need more? Email Us
STMicroelectronics
MEMS AUD MIC SENSOR OMNI 4HCLGA
Lowest to $1.2139
Knowles
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
Cirrus Logic Inc.
IC MIC CMOS/MEMS
Lowest to $1.9589
Analog Devices Inc.
Lowest to $10.2264
Knowles
Lowest to $3.2617
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Knowles
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess