EN
  • EN
  • DE

SPK0413LM4H-WB-7

Part No SPK0413LM4H-WB-7
Manufacturer Knowles
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Knowles
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838575-SPK0413LM4H-WB-7
Ultra Librarian 3D Model Ultra Librarian SPK0413LM4H-WB-7 CAD Model

Description

The SPK0413LM4H-WB-7 is a miniature, top-ported silicon microphone from Knowles. It is designed for applications requiring a small form factor, high SNR, and robust performance in demanding environments. This microphone utilizes Knowles' SiSonic™ MEMS technology to deliver consistent and reliable audio capture.

Applications:

  • Wearable devices: Smartwatches, fitness trackers, and other portable electronics.
  • Hearing aids and hearables: Advanced hearing solutions requiring clear and accurate sound input.
  • Mobile phones: Integrated into smartphones for voice recording and communication.
  • Tablets and laptops: Used in devices requiring high-quality audio input for video conferencing and voice control.
  • IoT devices: Employed in various internet-connected devices for voice command recognition and audio monitoring.

Features:

  • Small Form Factor: Miniature package size allows for integration into space-constrained devices.
  • Top-Ported Design: Sound enters the microphone from the top, simplifying acoustic design in many applications.
  • High Signal-to-Noise Ratio (SNR): Delivers clear audio capture with minimal background noise.
  • Low Power Consumption: Optimized for battery-powered devices, extending operational life.
  • SiSonic™ MEMS Technology: Ensures consistent performance and reliability.
  • Wideband Frequency Response: Captures a broad range of audio frequencies for natural sound reproduction.
  • Digital Output: Provides a digital signal output, simplifying interface with digital signal processors.

Benefits:

  • Enhanced Audio Clarity: High SNR ensures clear and intelligible audio capture, improving voice communication and recording quality.
  • Compact Integration: Small size allows for easy integration into space-limited devices without compromising performance.
  • Extended Battery Life: Low power consumption minimizes drain on battery-powered devices, increasing usability.
  • Robust Performance: SiSonic™ MEMS technology ensures reliable operation in diverse environmental conditions.
  • Simplified System Design: Digital output simplifies interface with digital signal processing systems, reducing design complexity.
  • Improved User Experience: Provides clear and natural sound reproduction, enhancing the overall user experience in various applications.

Additional Details:

The SPK0413LM4H-WB-7 typically requires a supply voltage in the range of 1.6V to 3.6V. Consult the datasheet for specific electrical characteristics, acoustic performance metrics (sensitivity, SNR, THD), and recommended operating conditions. This microphone is designed to be reflow solder compatible for automated assembly processes.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess