EN
  • EN
  • DE

SPH0642HT5H-1

Part No SPH0642HT5H-1
Manufacturer Knowles
Catalog Microphones
Description MIC MEMS ANALOG OMNI -38DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Packaging Reel
Part Status Obsolete (End Of Life)
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz ~ 10kHz
Sensitivity -38dB ±1dB at 94dB SPL
S/N Ratio 65dB
Impedance 500 Ohms
Voltage Range 1.5V ~ 3.6V
Current - Supply 185μA
Port Location Top
Termination Solder Pads
Dimension 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Maximum) 0.043" (1.10mm)
Shape Rectangular
Manufacturer Pack Quantity 5,900
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802569-SPH0642HT5H-1
Ultra Librarian 3D Model Ultra Librarian SPH0642HT5H-1 CAD Model

Description

The Knowles 802569-SPH0642HT5H-1 is a MEMS (Silicon) component with a rectangular shape and a top port location.

  • Shape: Rectangular
  • Port Location: Top
  • Dimensions: 0.138" L x 0.104" W (3.50mm x 2.65mm)
  • Maximum Height: 0.043" (1.10mm)
  • Impedance: 500 Ohms
  • Frequency Range: 100Hz ~ 10kHz
  • Output Type: Analog
  • Directivity: Omnidirectional
  • Sensitivity: -38dB ±1dB @ 94dB SPL
  • S/N Ratio: 65dB
  • Voltage Range: 1.5V ~ 3.6V
  • Supply Current: 185μA
  • Obsolete: Yes (End Of Life)
  • Popularity: High
  • Manufacturer Pack Quantity: 5,900
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Cirrus Logic Inc.
IC MIC CMOS/MEMS
Lowest to $1.9589
Knowles
Lowest to $0.3130
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.6115
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
STMicroelectronics
MEMS AUD MIC SENSOR OMNI 4HCLGA
Lowest to $1.2139
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879
Knowles
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,460 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess