EN
  • EN
  • DE

ISO1176TDW

Part No ISO1176TDW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DG ISO 2.5KV RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Technology Capacitive Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 40Mbps
Supply Voltage - Operating 3.15 V to 5.5 V, 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 142748-ISO1176TDW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO1176TDW CAD Model

Description

The ISO1176TDW from Texas Instruments is a highly advanced, high-speed isolated differential bus transceiver designed to provide robust communication in industrial automation applications.

  • Temperature Range: -40°C to +125°C
  • Data Rate: Up to 40 Mbps
  • Nodes Supported: Up to 256 nodes on the bus
  • Key Feature: Fail-safe receiver inputs
  • Benefit: Delivers logic-high output if inputs are open or shorted
  • Feature: Low-power standby mode
  • Package: 16-pin SOIC
  • Supply Voltage Range: 3 V to 5.5 V
  • Protection: 16 kV IEC ESD protection on bus pins

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8954 $50.6402
32+ $3.1963 $102.2816
49+ $3.0964 $151.7236
67+ $2.9965 $200.7655
87+ $2.8966 $252.0042
116+ $2.5970 $301.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,046 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess