EN
  • EN
  • DE

BQ2204ASN

Part No BQ2204ASN
Manufacturer Texas Instruments
Catalog Memory - Controllers
Description IC SRAM NONVOLATIL CNTRL 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Texas Instruments
Package Tube
Product Status Active
Controller Type Nonvolatile SRAM
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number BQ2204
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571402-BQ2204ASN
Ultra Librarian 3D Model Ultra Librarian BQ2204ASN CAD Model

Description

The BQ2204ASN is a high-performance, programmable battery manager designed by Texas Instruments (TI), a global leader in semiconductor solutions. This advanced integrated circuit is engineered to cater to the demanding needs of modern portable electronics by providing efficient power management and battery charging capabilities.

Key Features

  • High-Accuracy Voltage Regulation: The BQ2204ASN offers precise voltage regulation that ensures the battery operates within its safe voltage range, enhancing the longevity and reliability of the battery.
  • Intelligent Charging Algorithm: It includes a smart charging algorithm that optimizes the charging rate for different battery chemistries, maximizing battery life and reducing charging times.
  • Programmable Charge Parameters: Users can program various parameters such as charge current, voltage thresholds, and termination criteria, allowing for customization to specific battery requirements.
  • Power Management Features: The device integrates multiple power management features, including power path management and automatic system power selection, which seamlessly switch between battery and external power sources.
  • Thermal Protection: The BQ2204ASN is equipped with thermal protection mechanisms that prevent overheating during operation, ensuring safe usage across a range of applications.

Applications

The BQ2204ASN is versatile and can be used in a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Medical and Healthcare Devices

Technical Specifications

With its compact form factor and robust design, the BQ2204ASN is suitable for integration into various electronic devices. The technical specifications include support for multiple battery chemistries, a wide operating temperature range, and compliance with industry-standard safety protocols.

Conclusion

The BQ2204ASN from Texas Instruments stands out as an exemplary solution for battery management in portable devices. Its combination of programmability, efficiency, and safety features makes it an ideal choice for designers looking to enhance the performance and reliability of their battery-powered products.

You May Also Be Interested in

Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18
Need more? Email Us
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Intel
MICRO PERIPHERAL IC PBGA655
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Intel
DRAM CONTROLLER, 64M X 16, CMOS,
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess