Products specifications Report Issue?

Capacitance Range 0.45 ~ 3pF
Adjustment Type Top
Voltage - Rated 500 V
Dielectric Material Polytetrafluoroethylene (PTFE)
Q @ Freq 3000 @ 100MHz
Size / Dimension 0.150" Dia (3.81mm)
Height - Seated (Max) 0.220" (5.59mm)
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Surface Mount
Features General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527078-A4W3HV
Ultra Librarian 3D Model Ultra Librarian A4W3HV CAD Model

You May Also Be Interested in

Knowles Voltronics
CAP TRIMMER 2-6PF 110V SMD / Cap Trimmer Ceramic 2/6pF 100V 0±300 ppm/°C 0% to 50% Top Adj 85°C T/R
Need more? Email Us
ECAD model for JZ060
Murata Electronics North America
CAP TRIMMER 7-50PF 50V SMD
Need more? Email Us
ECAD model for TZB4R500BB10R00
Vishay
CAP TRIMMER 3-18PF 250V TH / 3 ~ 18pF Trimmer Capacitor 250 V Top and Bottom Through Hole
Need more? Email Us
ECAD model for BFC280909003
Knowles Voltronics
CAP TRIMMER 1.5-55PF 600V SMD
Need more? Email Us
ECAD model for AJ55HV
Murata Electronics North America
Need more? Email Us
ECAD model for TZBX4R500AA11T00
Knowles Voltronics
CAP TRIMMER 2-6PF 350V SMD
Need more? Email Us
ECAD model for JZ060HV
Sprague-Goodman
CAP TRIMMER 4.5-65PF 100V TH / Cap Film 4.5/65pF 100VDC PLYP Top/Bottom Adj
Need more? Email Us
ECAD model for GYC65004
Sprague-Goodman
CAP TRIM 360-1200PF 175V T/H / Cap Trimmer Mica 360/1200pF 175V Side Adj 85°C
Need more? Email Us
ECAD model for GMD41300
Murata Electronics North America
Need more? Email Us
ECAD model for TZV02Z030A110T00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention