Products specifications Report Issue?

Categories Capacitors
Manufacturer Knowles Voltronics
Series JZ
Packaging Reel package
Capacitance Range 2 ~ 6pF
Adjustment Type Top Adjustment
Voltage Rating DC 110V
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum) 0.057" (1.45mm)
Mounting SMD
Features General
Win Source Part Number 777718-JZ060
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name JZ
Introduction Date February 25, 2004
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian JZ060 CAD Model

Description

The Knowles Voltronics JZ060 is a surface mount capacitor that is designed for use in various electronic devices.

  • Capacitance: 2 ~ 6pF
  • Voltage Rating: 110V
  • Adjustment Type: Top Adjustment
  • Package: Reel
  • Dimensions: 0.177" L x 0.126" W (4.50mm x 3.20mm)

You May Also Be Interested in

Knowles Voltronics
CAP TRIMMER 1.5-55PF 600V TH
Need more? Email Us
ECAD model for AP55HV
Knowles Voltronics
CAP TRIMMER 1.5-3PF 350V SMD
Need more? Email Us
ECAD model for JZ030HV
Knowles Voltronics
CAP TRIMMER 1.5-40PF 1000V SMD
Need more? Email Us
ECAD model for AJ40HV
EW Electronics
CAP TRIM 2-6PF 100V SMD
Need more? Email Us
ECAD model for GKG6R086-05
EW Electronics
CAP TRIMMER 3-10PF 100V TH
Need more? Email Us
ECAD model for GKG10015
Vishay
CAP TRIMMER 1.8-10PF 300V TH
Need more? Email Us
ECAD model for BFC280905216
Sprague-Goodman
CAP TRIMMER 2-15PF 100V TH
Need more? Email Us
ECAD model for GYA15000
Knowles Voltronics
CAP TRIMMER 2-6PF 125V SMD
Need more? Email Us
ECAD model for JR060
EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
ECAD model for SGC3S300NM

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention