Products specifications Report Issue?

Win Source Part Number 2001580-JZ060HV
Win Source Part Number Cross
Manufacturer Knowles Voltronics
Category Capacitors Trimmers, Variable Capacitors
Series JZ_HV
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Capacitance Range 2 ~ 6pF
Adjustment Type Top
Voltage - Rated 350 V
Dielectric Material Ceramic
Ultra Librarian 3D Model Ultra Librarian JZ060HV CAD Model

Description

The JZ_HV is a variable capacitor from Knowles Voltronics. It is a trimmer capacitor with a capacitance range of 2pF to 6pF.

  • Type: Trimmer Capacitor
  • Capacitance: 2pF to 6pF
  • Voltage: 350V
  • Dielectric Material: Ceramic
  • Adjustment: Top Adjustment
  • Packaging Options: Tape & Reel, Cut Tape, and Digi-Reel
  • Product Status: Active

You May Also Be Interested in

Vishay
CAP TRIMMER 4-27PF 150V TH
Need more? Email Us
ECAD model for BFC280823279
Murata Electronics North America
Cap Trimmer Ceramic 1.4/3pF 100VDC NPO±300ppm/°C Top Adj 85°C Emboss T/R
Need more? Email Us
ECAD model for TZC3Z030AA01R00
Vishay
CAP TRIMMER 3-18PF 250V TH / 3 ~ 18pF Trimmer Capacitor 250 V Top and Bottom Through Hole
Need more? Email Us
ECAD model for BFC280909003
EW Electronics
CAP TRIMMER 1-3PF 100V TH
Need more? Email Us
ECAD model for GKG3R015
EW Electronics
CAP TRIMMER 2-6PF 100V SMD
Need more? Email Us
ECAD model for SGC3S060
Murata Electronics North America
Cap Trimmer Ceramic 2/6pF 100V NPO±300 ppm/°C 0% to 50% Top Adj 85°C Bulk
Need more? Email Us
ECAD model for TZC3Z060A110B00
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V SMD
Need more? Email Us
ECAD model for A1J12
Knowles Voltronics
CAP TRIMMER 1.5-40PF 1000V TH
Need more? Email Us
ECAD model for AP40HV
Knowles Voltronics
CAP TRIMMER 1-16PF 1000V TH
Need more? Email Us
ECAD model for AF15HV

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention