EN
  • EN
  • DE

0402B104K250NT

Part No 0402B104K250NT
Manufacturer Knowles Novacap
Catalog Custom Parts (0 - A)
Description Novacap Capacitor, X7R, 100, 000pF, ±10%, 25V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1191596-0402B104K250NT
Categories Custom Parts
Manufacturer Knowles Novacap
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402B104K250NT CAD Model

Description

The 0402B104K250NT is a multilayer ceramic capacitor (MLCC) manufactured by Knowles Novacap. MLCCs are widely used in electronic circuits for various functions, including decoupling, bypassing, filtering, and tuning.

Applications:

  • Mobile Phones: Used for decoupling power supplies and filtering signals.
  • Wireless Communication Devices: Employed in RF circuits for impedance matching and filtering.
  • Computers and Laptops: Used for decoupling and bypassing in various circuits.
  • Industrial Equipment: Used in control systems and power supplies for filtering and stabilization.
  • Medical Devices: Used in sensitive circuits requiring high reliability and stability.

Features:

  • Small Size: 0402 package size (0.04 inch x 0.02 inch) for high-density circuit board designs.
  • High Capacitance Value: 100nF (0.1µF) capacitance.
  • Voltage Rating: 25V voltage rating.
  • Temperature Coefficient: NP0/COG dielectric, offering stable capacitance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.

Benefits:

  • Stable Performance: NP0/COG dielectric ensures minimal capacitance change with temperature and voltage variations.
  • Compact Design: Small size allows for high-density board designs.
  • Reliable Operation: Ceramic construction provides high reliability and long life.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • Wide Availability: Readily available from distributors worldwide.

Additional Details:

The 0402B104K250NT capacitor features a nickel barrier termination with tin plating, providing excellent solderability. The NP0/COG dielectric material is a Class 1 ceramic, known for its high stability and low losses. The capacitor is suitable for applications requiring tight tolerances and stable performance over a wide temperature range. It is commonly used in high-frequency circuits due to its low ESR and ESL (Equivalent Series Inductance). The “K” in the part number indicates a capacitance tolerance of ±10%.

For detailed specifications, refer to the Knowles Novacap datasheet. This will include information regarding the operating temperature range, insulation resistance, dissipation factor, and other relevant parameters.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Amd
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45,455+ $0.0011 $50.0005
100,000+ $0.0010 $100.0000
150,000+ $0.0010 $150.0000
222,225+ $0.0009 $200.0025
277,780+ $0.0009 $250.0020
375,000+ $0.0008 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,112,400 pieces
MOQ: 45455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess