EN
  • EN
  • DE
Part No LL20
Manufacturer Klein Tools, Inc.
Catalog Tools
Description HEX KEY L-SHAPE 5/16" 6.31"
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Hex, Torx Keys
Mfr Klein Tools, Inc.
Package Bulk
Product Status Active
Tool Type L-Key
Tip Type Hex
Size 5/16"
Length - Overall 6.31" (160.3mm)
Weight 0.181 lb (82.1 g)
Standard Package 5 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8204.11.0060
California Prop 65 Warning Information
Win Source Part Number 877118-LL20
Ultra Librarian 3D Model Ultra Librarian LL20 CAD Model

Description

The 877118-LK3216100K-T is an L-Key hex tool from Klein Tools, Inc.

  • Length: 6.31 inches (160.3mm)
  • Weight: 0.181 lb (82.1 g)
  • Tool Type: L-Key
  • Category: Tools - Hex, Torx Keys
  • Package: Bulk of 5 pieces
  • Status: Active
  • Tip Type: Hex
  • Size: 5/16 inch
  • Manufacturer: Klein Tools, Inc.

You May Also Be Interested in

SCS
FORENSIC FILTER ASSY
Lowest to €0.1615
Apex Tool Group
U3 JAW/NUT
Lowest to €5.7711
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
Astro Tool Corp
TOOL HAND CRIMPER SIDE ENTRY
Lowest to €7.6572
Swanstrom Tools USA
SWS-PLUS 040 - MINI-PRECISION ST
Need more? Email Us
Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Need more? Email Us
Apex Tool Group
JKT 130-J6 CHUCK
Lowest to €13.8382
Klein Tools, Inc.
LONG-CUFF GLOVES - XL
Need more? Email Us
TE Connectivity
CABLE TRIMMER FOR RG-402/U
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036

Pricing & Ordering

Quantity Unit Price Ext. Price
4,550+ €0.0116 €52.8617
11,115+ €0.0095 €105.7472
16,670+ €0.0095 €158.5970
25,000+ €0.0084 €210.4040
31,250+ €0.0084 €263.0050
42,860+ €0.0074 €317.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,950 pieces
MOQ: 4550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess