EN
  • EN
  • DE

D507-6

Part No D507-6
Manufacturer Klein Tools, Inc.
Catalog Tools
Description WRENCH ADJUSTABLE 5/16" 6.5"
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Wrenches
Mfr Klein Tools, Inc.
Package Bulk
Product Status Active
Tool Type Adjustable
Measurement Type SAE (Standard)
End - Size 5/16"
Length 6.50" (165.0mm)
Finish Chrome Finish
Features Soft Grip
Weight 0.33 lb (149.69 g)
Standard Package 6 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8204.12.0000
California Prop 65 Warning Information
Win Source Part Number 868047-D507-6
Ultra Librarian 3D Model Ultra Librarian D507-6 CAD Model

Description

The 868047-D507-6 is an adjustable wrench from Klein Tools, Inc. It features a soft grip handle for comfortable use. Klein Tools, Inc.

  • Handle: Soft Grip
  • Length: 6.50 inches (165.0mm)
  • Weight: 0.33 lb (149.69 g)
  • Tool Type: Adjustable
  • Category: Tools - Wrenches
  • Package: Bulk (6 pieces)
  • Product Status: Active
  • Finish: Chrome
  • Measurement: SAE (Standard)
  • End Size: 5/16 inch

You May Also Be Interested in

Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us
Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Need more? Email Us
Wiha
BIT PHILLIPS SZ00 1.1"
Need more? Email Us
Apex Tool Group
ADPTR 3/8F - 1/2M
Need more? Email Us
Master Appliance Co
MASTER HEAT GUN, 300 - 500F, 220
Need more? Email Us
Apex Tool Group
JKT 130-J6 CHUCK
Lowest to $15.1270
HARTING
QUICK CHANGE TOOL FC1 (AWG 28-24 / Tool For
Need more? Email Us
TE Connectivity
CABLE TRIMMER FOR RG-402/U
Need more? Email Us
Apex Tool Group
U3 JAW/NUT
Lowest to $6.3086

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess