EN
  • EN
  • DE
Part No P721
Manufacturer MENDA/EasyBraid
Catalog Tools
Description PLIER, NEEDLE NOSE-LONG SMOOTH J
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Pliers
Mfr MENDA/EasyBraid
Series Tronex
Package Box
Product Status Active
Tool Type Electronics
Tip Type Needle Nose
Tip Shape Straight
Jaw Type Smooth
Features Ergonomic
Length 6.40" (162.6mm)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8203.20.6030
California Prop 65 Warning Information
Win Source Part Number 929907-P721
Ultra Librarian 3D Model Ultra Librarian P721 CAD Model

Description

The Tronex Tronex 929907-P721 is a 6.40" (162.6mm) long needle nose plier designed for electronics applications.

  • Length: 6.40" (162.6mm)
  • Type: Needle Nose Plier
  • Application: Electronics
  • Package: Box
  • Series: Tronex
  • Design: Ergonomic
  • Manufacturer: MENDA/EasyBraid
  • Product Status: Active
  • Tip Shape: Straight
  • Jaws: Smooth
  • Compliance: California Prop 65
  • Suitable for: Professional Use

You May Also Be Interested in

ECG
CONTACT CLEANER/LUBE 10OZ
Lowest to $21.9800
Apex Tool Group
JKT 100 J2 KEYLS CHUK
Lowest to $1.1769
Tempo Communications
PUNCHDOWN - NON-IMPACT 110
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER SLC-21T-2.0
Need more? Email Us
Belden Inc.
SECURITY SHIELD TOOL
Need more? Email Us
American Hakko Products, Inc.
EXTRACTOR,PLCC SOCKET,84 PIN
Need more? Email Us
Glenair, Inc.
TOOL WRENCH
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER 22-26AWG SIDE
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER 24-26AWG SIDE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess