EN
  • EN
  • DE

KXTIK-1004

Part No KXTIK-1004
Manufacturer Kionix Inc.
Catalog Misc Products
Description 2g/4g/8g Tri-axis Digital Accelerometer Specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kionix Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827092-KXTIK-1004
Ultra Librarian 3D Model Ultra Librarian KXTIK-1004 CAD Model

Description

The KXTIK-1004 is a tri-axis accelerometer from Kionix Inc., a company specializing in MEMS (Micro-Electro-Mechanical Systems) inertial sensors. It measures acceleration in three orthogonal axes (X, Y, and Z). These accelerometers are designed for a range of applications needing motion and orientation detection, focusing on low power consumption and compact size.

Applications

  • Mobile Devices: Used for screen orientation detection, tap and double-tap recognition, and simple motion-based user interfaces in phones and tablets.
  • Wearable Devices: Integrated into activity trackers, pedometers, and basic smartwatches for step counting and activity level monitoring.
  • IoT Devices: Employed in sensor nodes and other IoT applications for basic motion detection and energy harvesting applications.
  • Gaming and Remote Controls: Provides basic motion sensing for simple gaming controllers and remote controls.
  • Basic Tilt Sensing: Used in applications requiring tilt detection, like simple leveling tools or orientation detection.

Features

  • Tri-Axis Measurement: Measures acceleration in three orthogonal axes (X, Y, and Z).
  • Low Power Consumption: Optimized for low power operation, ideal for battery-powered devices.
  • Small Size: A compact form factor allows for easy integration into space-constrained applications.
  • Digital Interface: Communicates via a digital interface, typically I2C, for easy integration with microcontrollers.
  • Configurable Settings: Offers basic configurable settings for sensitivity and output data rate.

Benefits

  • Enables Motion Detection: Provides basic motion sensing capabilities in a small, low-power package.
  • Extends Battery Life: Low power consumption maximizes battery life in portable devices.
  • Simplified Integration: The digital interface simplifies the integration process into existing systems.
  • Space Efficiency: The compact size reduces the overall size of the end product.
  • Cost-Effective Solution: Offers a cost-effective solution for basic motion sensing needs.

Additional Details

The KXTIK-1004 is typically designed to operate within a low voltage range, enhancing its energy efficiency. It includes basic power-saving modes to further reduce power consumption during periods of inactivity. This accelerometer may not have advanced features like high-resolution data or extensive filtering options, but its simplicity makes it suitable for basic motion detection. The output data rate (ODR) and sensitivity are typically configurable via the I2C interface. Detailed specifications, including voltage requirements, temperature operating range, and specific I2C addressing, can be found in the product datasheet. Proper PCB design with adequate decoupling capacitors is recommended for stable operation. The Kionix provides basic driver support and example code to aid with integration. The device is used in various low-power IoT devices.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9606 $59.6060
24+ $4.8907 $117.3768
37+ $4.7380 $175.3060
51+ $4.5850 $233.8350
66+ $4.4322 $292.5252
88+ $3.9737 $349.6856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess