EN
  • EN
  • DE

SUD40N08-16-T4-E3

Part No SUD40N08-16-T4-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194921-SUD40N08-16-T4-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD40N08-16-T4-E3 CAD Model

Description

The SUD40N08-16-T4-E3 is an N-channel power MOSFET from Vishay, designed for high-efficiency power switching applications. It features a low on-state resistance and is optimized for use in various power management systems. This MOSFET is well-suited for applications requiring high current and voltage handling capabilities.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion stages.
  • Synchronous Rectification: Improves efficiency in DC-DC converters by reducing conduction losses.
  • Motor Control: Employed in motor drives for precise speed and torque control.
  • Power Tools: Used in cordless power tools for efficient power switching and management.
  • Uninterruptible Power Supplies (UPS): Provides reliable power switching in UPS systems.

Features:

  • N-Channel MOSFET: Offers efficient power switching characteristics.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and minimizes switching losses.
  • Avalanche Rated: Provides robustness against voltage transients and inductive loads.
  • Lead-Free and RoHS Compliant: Meets environmental standards for safe disposal and use.

Benefits:

  • High Efficiency: Minimizes power losses, resulting in cooler operation and extended battery life.
  • Improved Thermal Performance: Allows for operation at higher power levels without overheating.
  • Reduced EMI: Fast switching characteristics contribute to lower electromagnetic interference.
  • Enhanced System Reliability: Robust design ensures stable performance in demanding applications.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details:

The SUD40N08-16-T4-E3 features a drain-source voltage (Vds) of 80V and a continuous drain current (Id) of 40A. The on-resistance (Rds(on)) is very low, minimizing power dissipation during conduction. It is typically packaged in a TO-252 or similar surface-mount package for efficient heat dissipation and ease of assembly. The fast switching speed enables efficient operation in high-frequency power converters. The avalanche rating provides added protection against voltage spikes and inductive kickback. The 'E3' suffix indicates that the device is lead-free and RoHS compliant. Vishay's commitment to quality ensures that the SUD40N08-16-T4-E3 meets the stringent requirements of modern power electronics applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0561 $58.0659
47+ $2.5075 $117.8525
72+ $2.4290 $174.8880
99+ $2.3504 $232.6896
128+ $2.2719 $290.8032
171+ $2.0374 $348.3954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess