EN
  • EN
  • DE

KXCJK-1013

Part No KXCJK-1013
Manufacturer Kionix Inc.
Catalog Misc Products
Description Accelerometer Specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kionix Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827088-KXCJK-1013
Ultra Librarian 3D Model Ultra Librarian KXCJK-1013 CAD Model

Description

The KXCJK-1013 is a tri-axis accelerometer manufactured by Kionix, Inc. It's a compact, low-power sensor designed to detect acceleration in three dimensions, making it suitable for various applications requiring motion sensing, tilt detection, and impact recognition. As a MEMS (Micro-Electro-Mechanical Systems) device, it offers reliable performance in a small footprint.

Applications

  • Mobile Devices: Used in smartphones and tablets for screen rotation, gesture recognition, and motion-based gaming.
  • Wearable Technology: Integrated into fitness trackers, smartwatches, and other wearable devices for activity monitoring and gesture control.
  • Gaming Controllers: Enables motion-sensing capabilities in game controllers and accessories.
  • Industrial Monitoring: Employed in industrial equipment for vibration analysis, tilt sensing, and impact detection.
  • Consumer Electronics: Found in various consumer electronic devices, such as remote controls and portable media players, for motion-based control and user interface enhancements.

Features

  • Tri-Axis Acceleration Sensing: Measures acceleration along the X, Y, and Z axes, providing comprehensive motion data.
  • Compact Size: The small form factor allows for easy integration into space-constrained applications.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered devices.
  • Digital Interface: Typically communicates via I2C or SPI, simplifying integration with microcontrollers and other digital systems.
  • Adjustable Sensitivity: Offers configurable sensitivity settings to optimize performance for different application requirements.

Benefits

  • Enhanced Motion Detection: Provides accurate and reliable motion sensing capabilities, improving user experience in various applications.
  • Space Efficiency: The compact size minimizes board space requirements, allowing for smaller and more portable device designs.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified Integration: The digital interface simplifies the integration process, reducing development time and effort.
  • Versatile Performance: Adjustable sensitivity settings allow for fine-tuning the sensor's performance to meet specific application needs.

Additional Details

The KXCJK-1013 accelerometer typically operates within a specified voltage range (e.g., 1.8V to 3.6V). It often includes features such as built-in self-test functionality, which allows for verification of the sensor's operational status. The sensor's output data rate (ODR) is usually configurable, enabling designers to trade off between power consumption and data resolution. Considerations for PCB layout and decoupling capacitors are important to minimize noise and ensure accurate measurements. Kionix provides comprehensive documentation and application notes to assist designers with integration and optimization. Furthermore, temperature stability and calibration procedures are important for achieving high accuracy across varying operating conditions. The interrupt functionality can be configured for different triggering events such as single tap, double tap or freefall.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7049 $59.5078
53+ $2.2194 $117.6282
81+ $2.1501 $174.1581
112+ $2.0808 $233.0496
144+ $2.0115 $289.6560
193+ $1.8033 $348.0369
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess