EN
  • EN
  • DE

KVR800D2E6/2G

Part No KVR800D2E6/2G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR2-800 512Mx72 ECC Reg (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950321-KVR800D2E6/2G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR800D2E6/2G CAD Model

Description

The Kingston KVR800D2E6/2G is a 2GB DDR2 800MHz ECC Unbuffered DIMM memory module. This memory module is designed for use in systems that require error correction capabilities, offering enhanced stability and reliability. It is well-suited for servers, workstations, and other applications where data integrity is crucial.

Applications

  • Server Memory Upgrade
  • Workstation Memory Upgrade
  • Systems Requiring ECC Memory
  • Business-Critical Applications
  • Data Processing

Features

  • Capacity: 2GB
  • Memory Type: DDR2 ECC Unbuffered DIMM
  • Speed: 800MHz (PC2-6400)
  • ECC: Yes, Error-Correcting Code
  • Unbuffered: Yes
  • Pin Count: 240-Pin
  • Voltage: 1.8V

Benefits

  • Improved System Stability: ECC (Error-Correcting Code) memory detects and corrects memory errors, preventing data corruption and enhancing system stability.
  • Enhanced Reliability: Reduces the risk of system crashes and data loss due to memory errors.
  • Increased Performance: Provides a performance boost for memory-intensive applications and multitasking.
  • Cost-Effective Upgrade: An affordable way to increase memory capacity and improve the performance of older systems.
  • Wide Compatibility: Designed to be compatible with a wide range of systems that support DDR2 ECC Unbuffered DIMM memory.

Additional Details

The KVR800D2E6/2G is a 240-pin DIMM module that operates at a voltage of 1.8V. It complies with JEDEC standards for DDR2 memory. The ECC Unbuffered DIMM configuration is suitable for systems that require error correction but do not use fully buffered memory. This module offers a good balance of performance, reliability, and affordability. Upgrading with this module can significantly improve stability and performance. Before purchasing, verify your system's compatibility with DDR2 ECC Unbuffered DIMMs.

You May Also Be Interested in

Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess