EN
  • EN
  • DE

TMDSDSK5510

Part No TMDSDSK5510
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DSP STARTER KIT TMS320VC5510 / TMS320VC5510 DSP Starter Kit C5000™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C5000™
Package Bulk
Board Type Evaluation Platform
Type DSP
Platform DSP Starter Kit
Utilized IC / Part TMS320VC5510
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341810-TMDSDSK5510
Ultra Librarian 3D Model Ultra Librarian TMDSDSK5510 CAD Model

Description

The TMDSDSK5510 from Texas Instruments is a comprehensive development kit designed for digital signal processing (DSP) enthusiasts, engineers, and educational professionals. This kit enables users to delve into the world of digital signal processing with the powerful TMS320C5510 DSP at its core, offering a robust platform for developing, testing, and deploying a wide range of DSP applications.

Key Features:

  • High-Performance DSP: At the heart of the TMDSDSK5510 is the TMS320C5510 DSP, which boasts high-speed performance suitable for a variety of audio and telecommunication applications. Its optimized architecture is designed to handle complex algorithms and processing tasks with ease.
  • Integrated Development Environment: The kit comes with an integrated development environment (IDE) that includes all the necessary tools to get started with DSP development, including code generation utilities, debugging capabilities, and simulation tools.
  • Extensive I/O Options: With a range of input/output options, the TMDSDSK5510 kit offers flexibility for interfacing with external devices. It includes analog and digital audio interfaces, JTAG connectivity for debugging, and expansion ports for additional modules and custom interfaces.
  • Onboard Peripherals: The development kit is equipped with a host of onboard peripherals such as an AIC23 stereo codec, microphone input, and line-in/line-out jacks, facilitating the development of audio processing applications.
  • Software and Documentation: Texas Instruments provides a wealth of software resources, including libraries and example code, to help users get started quickly. Comprehensive documentation covering the DSP, development tools, and kit usage ensures a smooth learning curve.
  • Educational and Professional Use: Whether for academic purposes or professional development, the TMDSDSK5510 is an excellent tool for teaching and learning DSP fundamentals, as well as for creating sophisticated DSP-based systems.

Applications:

The versatility of the TMDSDSK5510 makes it suitable for a range of applications, including:

  • Speech and audio processing
  • Telecommunications
  • Biomedical signal processing
  • Industrial control
  • Instrumentation

Overall, the TMDSDSK5510 DSP Development Kit is an invaluable tool for anyone looking to harness the power of DSP technology. Its combination of a powerful DSP core, comprehensive development tools, and extensive I/O capabilities make it a top choice for educators, researchers, and engineers alike.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess