The Kingston KVR16R11D4/16I is a 16GB DDR3 (Double Data Rate 3) ECC Registered memory module. This memory module is designed for use in servers and high-performance workstations that require high capacity and reliable performance. The inclusion of ECC (Error-Correcting Code) ensures data integrity, making it suitable for critical applications where data corruption cannot be tolerated.
Applications
- Servers
- High-performance workstations
- Data centers
- Virtualization environments
- Cloud computing platforms
Features
- 16GB capacity
- DDR3 technology
- 1600MHz clock speed
- ECC (Error-Correcting Code)
- Registered DIMM (RDIMM)
- 1.5V voltage
- 240-pin DIMM form factor
Benefits
- Increased system performance
- Improved data integrity
- Enhanced system stability
- Reduced risk of data corruption
- Optimized for demanding applications
This Kingston memory module is a Registered DIMM (RDIMM), meaning it incorporates a register between the memory controller and the DRAM chips. This register buffers commands, addresses, and control signals, reducing the electrical load on the memory bus and improving signal integrity. This is especially important when multiple memory modules are installed. The ECC (Error-Correcting Code) feature provides an extra layer of protection against data corruption by detecting and correcting single-bit errors. This is crucial for maintaining system stability and preventing data loss in critical applications. The 1600MHz clock speed ensures fast data transfer rates, improving overall system responsiveness. The module operates at a standard voltage of 1.5V.
The 240-pin DIMM form factor ensures compatibility with a wide range of server and workstation motherboards that support DDR3 ECC Registered memory. Kingston memory modules undergo rigorous testing and quality control to ensure reliability and compatibility. This module is designed to meet the demanding requirements of enterprise environments, providing a stable and high-performance memory solution. The large 16GB capacity allows servers and workstations to handle large datasets, run multiple virtual machines, and execute demanding applications efficiently. The combination of ECC and RDIMM technologies makes this memory module a reliable choice for mission-critical environments. It is well-suited for data centers, virtualization platforms, and cloud computing environments.