EN
  • EN
  • DE

9FG1201HFLFT

Part No 9FG1201HFLFT
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Application Specific
Description IC FREQUENCY GENERATOR 56-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-SSOP
Manufacturer Renesas Electronics America
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 56-BSSOP (0.295", 7.50mm Width)
Case / Package 56-SSOP
Family Name ICS9FG1201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ICS9FG1201HFLFT, ICS9FG1201HFLFT-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920854-9FG1201HFLFT
Ultra Librarian 3D Model Ultra Librarian 9FG1201HFLFT CAD Model

Description

The Renesas 9FG1201HFLFT is a clock generator designed for high-performance applications requiring precise and stable clock signals. This device is engineered to generate and distribute clock signals with minimal jitter and phase noise, ensuring reliable system timing. It is commonly used in networking equipment, servers, and other high-speed digital systems.

Applications

  • Networking Equipment (Routers, Switches)
  • Servers
  • Data Centers
  • High-Performance Computing
  • Storage Systems

Features

  • Low Jitter Clock Generation
  • Phase-Locked Loop (PLL) Technology
  • Multiple Clock Outputs
  • Programmable Frequency Settings
  • Precise Clock Synchronization

Benefits

  • Improved System Performance: Provides stable and accurate clock signals, enhancing the overall performance of the system.
  • Reduced Timing Errors: Minimizes jitter and phase noise, reducing the risk of timing-related errors and improving data integrity.
  • Increased Reliability: Ensures reliable clock generation and distribution, improving system stability.
  • Flexible Clocking Options: Offers programmable frequency settings, allowing for customization to meet specific application requirements.
  • Optimized Power Consumption: Designed for energy-efficient operation, reducing power consumption in high-performance systems.

Additional Details

The Renesas 9FG1201HFLFT clock generator's specifications, such as the output frequencies, jitter performance, and power consumption, are detailed in the product datasheet. This device is designed to meet the stringent timing requirements of high-speed digital systems. It is often used in conjunction with other clock management components to create a complete timing solution. The device's low jitter and phase noise characteristics are crucial for ensuring the reliable operation of complex electronic systems. It is a key component in maintaining the stability and performance of critical infrastructure in networking and server environments.

You May Also Be Interested in

Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess