EN
  • EN
  • DE

HX432C16FB3/32

Part No HX432C16FB3/32
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3200AA 4Gx64 UDIMM HyperX FURY Black 2Rx8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945932-HX432C16FB3/32
Series *
Ultra Librarian 3D Model Ultra Librarian HX432C16FB3/32 CAD Model

Description

The Kingston HX432C16FB3/32 is a 32GB DDR4-3200MHz CL16 SDRAM (Synchronous DRAM) memory module designed for desktop computers. Part of the HyperX Fury Black series, this module is built for high performance and reliability. It's designed to meet the demands of gaming, content creation, and other resource-intensive applications.

Applications

  • Gaming PCs
  • High-performance desktop computers
  • Content creation workstations (video editing, graphic design, 3D rendering)
  • Systems requiring high memory bandwidth and capacity
  • Virtualization and server applications (where supported by the motherboard)

Features

  • 32GB Capacity: Provides ample memory for running demanding applications and multitasking.
  • DDR4-3200MHz: Operates at a frequency of 3200MHz, delivering fast data transfer rates.
  • CL16 Latency: CAS Latency of 16 ensures quick response times.
  • 1.35V Voltage: Operates at 1.35V, providing a balance between performance and power consumption.
  • Black Heat Spreader: Stylish black heat spreader for efficient heat dissipation and a modern look.
  • Plug and Play: Easy installation with automatic overclocking capabilities (XMP).

Benefits

  • Improved System Performance: Faster memory speeds and higher capacity enhance application loading times, multitasking capabilities, and overall system responsiveness.
  • Enhanced Gaming Experience: Provides smoother gameplay and higher frame rates in demanding games.
  • Increased Productivity: Enables faster processing of large files and complex tasks in content creation and other professional applications.
  • Optimized Power Consumption: Efficient voltage operation contributes to manageable system temperatures.
  • Easy Installation: Plug and Play functionality simplifies the upgrade process.

Additional Details

The HX432C16FB3/32 is a 288-pin unbuffered DIMM. It supports Intel XMP (Extreme Memory Profile) and AMD Ryzen, allowing for automatic overclocking to the specified speed when used with compatible motherboards. The black heat spreader design effectively dissipates heat, ensuring stable performance under heavy loads. The memory is non-ECC (Error-Correcting Code), making it ideal for consumer-grade desktops and gaming PCs. Its high capacity is especially beneficial for memory-intensive tasks like video editing, 3D rendering, and running virtual machines. The operating temperature range is typically between 0°C and 85°C. The increased memory speed and capacity contribute to a noticeably smoother and more efficient computing experience, particularly when working with large datasets or demanding software applications. The module's design balances performance, stability, and ease of use, making it a compelling upgrade option for users looking to maximize their system's capabilities.

You May Also Be Interested in

Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess