EN
  • EN
  • DE

HX421C14FBK2/16

Part No HX421C14FBK2/16
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2133P 1Gx64x2 UDIMM HyperX FURY Kit (16GB 2x8G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947006-HX421C14FBK2/16
Series *
Ultra Librarian 3D Model Ultra Librarian HX421C14FBK2/16 CAD Model

Description

The Kingston HyperX Fury HX421C14FBK2/16 is a 16GB (2x8GB) DDR4 2133MHz CL14 dual-channel memory kit. Designed for desktop PCs, this kit delivers improved performance for gaming, content creation, and other demanding applications. It features a stylish black heat spreader and automatic overclocking capabilities, simplifying the process of achieving optimal speeds. The dual-channel configuration maximizes bandwidth when used with compatible motherboards.

Applications

  • Gaming PCs
  • Desktop PCs
  • Content Creation Systems

Features

  • 16GB Kit (2x8GB Modules)
  • DDR4 Technology
  • 2133MHz Speed
  • DIMM Form Factor
  • CL14 CAS Latency
  • Black Heat Spreader
  • Automatic Overclocking
  • Dual-Channel Kit

Benefits

  • Improved Performance: Experience faster application loading, smoother gaming, and enhanced multitasking capabilities.
  • Automatic Overclocking: Achieve higher performance with minimal configuration.
  • Easy Installation: Simple plug-and-play installation for quick and easy upgrades.
  • Dual-Channel Performance: Optimized for dual-channel motherboards for increased bandwidth.
  • Stylish Design: The black heat spreader adds an aesthetic touch to your system.
  • Reliable Operation: Kingston HyperX memory is rigorously tested for stability and long-term reliability.

Technical Specifications

The HX421C14FBK2/16 kit consists of two 8GB modules, each with a 288-pin DIMM design and operating at a voltage of 1.2V. The module automatically overclocks to the specified speed without requiring manual adjustments in the BIOS (on compatible systems). The black heat spreader enhances heat dissipation. The timings are CL14 with a latency of 14-14-14. It is designed for dual-channel operation on compatible motherboards.

You May Also Be Interested in

Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess