EN
  • EN
  • DE

EMMC32G-S100-RB9U

Part No EMMC32G-S100-RB9U
Manufacturer Kingston
Catalog EMMC
Description 32GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956074-EMMC32G-S100-RB9U
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC32G-S100-RB9U CAD Model

Description

The EMMC32G-S100-RB9U is an embedded MultiMediaCard (eMMC) device manufactured by Kingston. This eMMC module provides a high-capacity, non-volatile storage solution for a variety of embedded applications. It integrates flash memory and a controller into a single package, making it easier to implement and saving space on the circuit board.

Applications

  • Smartphones: Primary storage for operating systems, applications, and user data.
  • Tablets: Storage for operating systems, applications, and multimedia content.
  • Embedded Systems: Storage for firmware, operating systems, and application data in numerous embedded devices.
  • Automotive Infotainment Systems: Storage for maps, multimedia, and system software.
  • Industrial Devices: Reliable storage for critical data in industrial environments.

Features

  • 32GB Capacity: Offers a large storage capacity for demanding applications.
  • eMMC 5.1 Interface: Supports the eMMC 5.1 standard for high-speed data transfer rates.
  • NAND Flash Memory: Uses NAND flash memory technology for non-volatile storage.
  • Integrated Controller: Includes a built-in controller for managing flash memory operations such as wear leveling and error correction.
  • High-Speed Data Transfer: Enables fast read and write operations.
  • Power Management: Optimized for efficient power consumption.

Benefits

  • Simplified Design: Integrated solution simplifies circuit design and reduces board space.
  • High Performance: eMMC 5.1 interface enables fast data access and enhanced system performance.
  • Large Storage Capacity: 32GB capacity allows for storing large amounts of data.
  • Reliable Storage: NAND flash memory and integrated controller ensure reliable data storage.
  • Low Power Consumption: Optimized for power efficiency in embedded systems.

Additional Details

The EMMC32G-S100-RB9U supports advanced eMMC features like boot mode, secure erase, and field firmware updates. The built-in controller manages wear leveling, bad block management, and error correction to extend the life of the flash memory. The module operates within a specified temperature range. Kingston provides detailed specifications and application notes for this eMMC device, outlining its performance characteristics and reliability. The eMMC interface simplifies integration with a host processor, streamlining development.

You May Also Be Interested in

Kingston
16GB eMMC
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $73.6000
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Samsung
16GB eMMC5.1
Lowest to $66.9403
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess