EN
  • EN
  • DE

EMMC16G-S325

Part No EMMC16G-S325
Manufacturer Kingston
Catalog EMMC
Description 16GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956088-EMMC16G-S325
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC16G-S325 CAD Model

Description

The EMMC16G-S325 is an embedded MultiMediaCard (eMMC) from Kingston, providing a compact and reliable storage solution for a variety of applications. This eMMC device features a 16GB storage capacity, making it suitable for applications that require a moderate amount of storage, such as mobile devices, embedded systems, and IoT devices. Integrating flash memory with an eMMC controller into a single package simplifies the design and manufacturing process.

Applications:

  • Mobile Devices: Used in smartphones and tablets as primary storage for the operating system, applications, and user data.
  • Wearable Devices: Provides storage for smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Integrated into IoT devices such as smart home appliances, sensors, and gateways for storing data and application code.
  • Point-of-Sale (POS) Systems: Used in POS terminals for storing transaction data and application software.
  • Embedded Systems: Implemented in various embedded systems for storing firmware, configurations, and user data.

Features:

  • 16GB Storage Capacity: Offers a balance between storage capacity and cost, suitable for applications with moderate storage requirements.
  • eMMC 5.1 Standard: Compliant with the eMMC 5.1 standard, ensuring fast data transfer rates and efficient performance.
  • Managed NAND Flash: Integrates a NAND flash memory controller to manage wear leveling, error correction, and bad block management.
  • JEDEC Standard Package: Standardized package for easy integration into different electronic devices.
  • High-Speed Interface: Supports high-speed data transfer, enabling quick boot-up times and fast application loading.

Benefits:

  • Efficient Performance: Provides fast read and write speeds, optimizing the overall system performance and responsiveness.
  • Reliable Storage: Ensures data integrity and longevity through advanced error correction and wear-leveling technologies.
  • Simplified Integration: Reduces design complexity and development time due to the integrated controller and standardized package.
  • Cost-Effective: Offers a cost-efficient storage solution compared to discrete memory and controller designs.
  • Low Power Consumption: Optimizes power consumption, making it ideal for mobile and battery-powered applications.

Additional Details:

The EMMC16G-S325 is designed to operate within a specified temperature range, typically -25°C to 85°C, making it suitable for various operating environments. It supports features like enhanced strobe mode, cache management, and secure erase functions for data protection and reliability. The eMMC interface allows seamless connection to host processors and controllers, facilitating easy integration into numerous systems. The Mean Time Between Failures (MTBF) is high, demonstrating the device's robustness and reliability. Kingston's EMMC16G-S325 is an ideal storage solution for modern electronic devices, providing a stable and efficient storage option.

You May Also Be Interested in

Kingston
16GB eMMC
Need more? Email Us
Foresee Group
32GB eMMC 5.1 FBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $34.9254
SanDisk
Memory (ICs) RoHS
Lowest to $48.7500
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $26.1941
Samsung
eMMC
Lowest to $28.1474
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
Diodes Incorporated
64GB eMMC iNAND IX EM122 ExtTemp
Lowest to $650.0000
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess