EN
  • EN
  • DE

APA3010P3BT-GX

Part No APA3010P3BT-GX
Manufacturer Kingbright
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO SIDE VIEW 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 14 Weeks
Features Phototransistors - Side View 2-SMD, No Lead
Manufacturer Kingbright
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount, Right Angle
Package 2-SMD, No Lead
Family Name APA3010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.7080
Other Part Number APA3010P3BT-GX-ND, 754-1841-2, 754-1841-6, 754-1841-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911597-APA3010P3BT-GX
Ultra Librarian 3D Model Ultra Librarian APA3010P3BT-GX CAD Model

Description

The Kingbright APA3010P3BT-GX is a phototransistor electronic component that is ideal for sensors projects.

  • Family Name: APA3010
  • Package: Reel
  • Category: Sensors
  • ECCN: EAR99
  • Supply and Demand: Balanced
  • Quantity per Package: 2000
  • MSL Level: 3 (168 Hours)
  • Estimated Production Lead Time: 14 weeks
  • REACH: Unaffected
  • HTSUS: 8541.40.7080
  • Other Part Numbers: APA3010P3BT-GX-ND, 754-1841-2, 754-1841-6, 754-1841-1

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 990NM SIDE VIEW SMD
Lowest to $1.1730
Omron
SENSOR PHOTO DRK-ON MODULE
Need more? Email Us
Vishay
PHOTOTRANSISTOR 830NM PLCC-2
Lowest to $0.3796
LITE-ON Technology
PT/IR LTR-301-002 PTR SIDE LOOKI
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM SID VIEW PLCC
Lowest to $0.4086
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM TOP VIEW PLCC
Lowest to $0.6489
ON Semiconductor
SENSOR PHOTO 860NM SIDE VIEW SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 860NM SIDE VIEW RAD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2019 $50.4750
605+ $0.1657 $100.2485
935+ $0.1605 $150.0675
1,290+ $0.1554 $200.4660
1,665+ $0.1502 $250.0830
2,230+ $0.1346 $300.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,940 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess