EN
  • EN
  • DE

WP710A10MBC

Part No WP710A10MBC
Manufacturer Kingbright Corporation
Catalog Custom Parts (U - Z)
Description T-1 (3MM) Solid State Lamp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1118346-WP710A10MBC
Categories Custom Parts
Manufacturer Kingbright Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WP710A10MBC CAD Model

Description

The WP710A10MBC is a blue LED lamp manufactured by Kingbright Corporation. It is a through-hole LED designed for various indicator and lighting applications. This LED emits a bright blue light and is commonly used in electronic devices, panels, and signage.

Applications

  • Indicator lights: Used as indicator lights in electronic devices, panels, and equipment.
  • Backlighting: Employed for backlighting displays, buttons, and switches.
  • Signage: Integrated into signage and displays to create illuminated text and graphics.
  • Decorative lighting: Used for decorative lighting applications in various environments.
  • Automotive lighting: Employed in automotive interior lighting and dashboard indicators.

Features

  • High Brightness: Emits a bright blue light for easy visibility.
  • Blue Color: Produces a blue light with a specific wavelength.
  • Through-Hole Mounting: Designed for through-hole mounting on printed circuit boards.
  • Long Lifespan: Offers a long operating lifespan for extended use.
  • Low Power Consumption: Consumes minimal power, making it energy-efficient.
  • Diffused Lens: Has a diffused lens to spread the light evenly.

Benefits

  • Easy to Use: Simple through-hole mounting makes it easy to integrate into various circuits.
  • Long-Lasting: Long lifespan reduces the need for frequent replacements.
  • Energy-Efficient: Low power consumption minimizes energy usage.
  • Versatile: Suitable for a wide range of indicator and lighting applications.
  • Reliable: Provides reliable performance in various environmental conditions.

Additional Details

The WP710A10MBC has a typical forward voltage of around 3V to 3.6V and a typical forward current of 20mA. The luminous intensity is specified in millicandelas (mcd). The viewing angle is typically around 60 degrees. The LED is lead-free and RoHS compliant. The package is a standard 5mm or 3mm through-hole package. Consult the datasheet for detailed optical and electrical characteristics, application circuit examples, and package dimensions. It's important to use a current-limiting resistor in series with the LED to prevent damage from overcurrent. The value of the resistor depends on the supply voltage and the desired forward current.

You May Also Be Interested in

Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Winbond Electronics
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
NEC
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess