EN
  • EN
  • DE

KPT-2012NC

Part No KPT-2012NC
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description SMD Led Orange 610NM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067785-KPT-2012NC
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPT-2012NC CAD Model

Description

The KPT-2012NC is a surface-mount LED manufactured by Kingbright Corporation. It is a compact and efficient light source suitable for a wide range of applications where space is limited. This LED is known for its reliable performance and consistent light output.

Applications:

  • Backlighting for LCD screens and keypads
  • Indicator lights in electronic devices
  • Automotive lighting applications (e.g., dashboard indicators)
  • General illumination purposes
  • Consumer electronics (e.g., mobile phones, tablets)

Features:

  • Surface Mount Technology (SMT)
  • Compact size: 2.0mm x 1.25mm
  • High luminous intensity
  • Low power consumption
  • Wide viewing angle
  • Available in various colors
  • RoHS compliant

Benefits:

  • Space-saving design: The small footprint allows for high-density mounting on PCBs.
  • Energy efficient: Low power consumption reduces overall system power requirements.
  • Long lifespan: Provides reliable performance over an extended period.
  • Easy integration: SMT design simplifies the assembly process.
  • Versatile application: Suitable for a broad range of lighting and indication purposes.

Additional Details:

The specific color and luminous intensity characteristics of the KPT-2012NC vary depending on the exact model. Datasheets from Kingbright provide precise specifications, including forward voltage, reverse current, and color coordinates. The device is typically mounted using reflow soldering techniques. It's crucial to consult the datasheet for recommended soldering profiles and handling precautions to ensure proper device operation and longevity.

Proper current limiting resistors are essential to prevent damage to the LED. The forward current should be carefully controlled within the specified limits in the datasheet to maintain optimal performance and prevent premature failure. The KPT-2012NC is commonly supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Samsung
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lite-On Inc.
Need more? Email Us
KIWI
Lowest to $0.0839

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess