EN
  • EN
  • DE

KPC-3216MGC

Part No KPC-3216MGC
Manufacturer Kingbright Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD1206
Manufacturer Kingbright Corporation
Manufacturer Homepage www.us.kingbright.com
Win Source Part Number 754039-KPC-3216MGC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KPC-3216MGC CAD Model

Description

The Kingbright KPC-3216MGC is a surface-mount LED indicator. It is a miniature chip LED designed for various applications where a small, efficient, and reliable light source is required. These LEDs are commonly used in consumer electronics, industrial equipment, and automotive applications for indication and backlighting purposes.

Applications

  • Backlighting for LCD screens
  • Indicator lights on electronic devices
  • Status indicators on control panels
  • Automotive lighting applications (e.g., dashboard indicators)
  • Medical equipment

Features

  • Color: Green
  • Package: 3216 (1206) SMD package
  • Viewing Angle: Typically around 130 degrees (check datasheet for precise value).
  • Luminous Intensity: Specific luminous intensity varies; refer to the datasheet for detailed specifications.
  • Forward Voltage: Typically around 2.1V (check datasheet for precise value).
  • Low Power Consumption: Energy-efficient LED technology.
  • Long Lifespan: Designed for long-term reliability.

Benefits

  • Compact Size: The small 3216 package allows for high-density mounting.
  • High Brightness: Provides a clear and visible indication.
  • Energy Efficient: Low power consumption reduces energy costs.
  • Long Lifespan: Offers extended operational life, minimizing maintenance.
  • Wide Viewing Angle: Provides visibility from various angles.

Additional Details

The KPC-3216MGC is designed for reflow soldering and is compatible with standard surface-mount assembly processes. The specific luminous intensity and forward voltage characteristics can be found in the Kingbright datasheet for this part. These LEDs are RoHS compliant, ensuring they meet environmental standards. Proper current limiting resistors should be used in series with the LED to prevent damage from excessive current. The epoxy lens provides protection and enhances light output. It's crucial to consult the datasheet for soldering profiles and other application-specific details to ensure optimal performance and reliability.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess