EN
  • EN
  • DE

KPB-3227SURKCGKC

Part No KPB-3227SURKCGKC
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description SMD Led Red 635NM+GREEN 570NM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067726-KPB-3227SURKCGKC
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPB-3227SURKCGKC CAD Model

Description

The KPB-3227SURKCGKC is a bi-color LED manufactured by Kingbright Corporation. This surface mount LED features a compact 3.2mm x 2.7mm footprint, making it suitable for applications where space is limited. It combines Super Bright Red (SURK) and Green (CGKC) chips to provide dual-color indication.

Applications:

      
  • Front panel indicators
  •   
  • Backlighting for LCDs and switches
  •   
  • Status indicators for electronic devices
  •   
  • Consumer electronics
  •   
  • Medical devices
  •   
  • Industrial control equipment

Features:

      
  • Super Bright Red (SURK) and Green (CGKC) chips
  •   
  • 3.2mm x 2.7mm surface mount package
  •   
  • Wide viewing angle
  •   
  • Low current operation
  •   
  • Excellent luminous intensity
  •   
  • RoHS compliant

Benefits:

      
  • Provides clear and distinct dual-color indication
  •   
  • Saves space on the PCB due to its compact size
  •   
  • Easy to integrate into various electronic devices
  •   
  • Low power consumption contributes to energy efficiency
  •   
  • High brightness ensures visibility in different lighting conditions
  •   
  • Environmentally friendly due to RoHS compliance

Additional Details:

The KPB-3227SURKCGKC's Super Bright Red (SURK) chip typically emits light at a wavelength of 640nm-660nm with a forward voltage of around 2.0V. The Green (CGKC) chip typically emits light at a wavelength of 568nm with a forward voltage of around 2.2V. The luminous intensity varies depending on the drive current. This LED is typically mounted using reflow soldering techniques.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
Lowest to $1.6320
Murata Electronics North America
Lowest to $0.1305
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lowpower
Lowest to $0.0405
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess