EN
  • EN
  • DE

KB837-B

Part No KB837-B
Manufacturer Kingbright Corporation
Catalog Electronic Wholesale
Description GENERAL PURPOSE HIGH ISOLATION VOLTAGE SINGLE TRANSISTOR TYPE PHOTOCOUPLER SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011+
Reference case DIP
Manufacturer Kingbright Corporation
Manufacturer Homepage www.us.kingbright.com
Win Source Part Number 753954-KB837-B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KB837-B CAD Model

Description

The KB837-B is a blue LED lamp manufactured by Kingbright Corporation. It is designed for various indicator and display applications, offering a bright and clear blue light output. This LED lamp is known for its reliable performance, long lifespan, and low power consumption, making it a suitable choice for numerous electronic projects.

Applications:

  • Indicator Lights
  • Panel Indicators
  • Backlighting
  • Consumer Electronics
  • Automotive Lighting
  • Industrial Control Panels

Features:

  • Blue Light Emission: Provides a distinct blue light output.
  • High Brightness: Delivers a bright and clear light signal.
  • Long Lifespan: Offers extended operational life.
  • Low Power Consumption: Consumes minimal power, making it energy-efficient.
  • Compact Size: Allows for easy integration into various designs.
  • Durable Construction: Provides reliable performance in various environments.
  • Standard Package: Compatible with standard through-hole mounting techniques.

Benefits:

  • Clear Indication: Provides a highly visible and distinct indication signal.
  • Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Long-Term Reliability: Offers a long lifespan, reducing the need for frequent replacements.
  • Easy Integration: Standard package simplifies the design and manufacturing process.
  • Durable Performance: Withstands various environmental conditions, ensuring consistent operation.
  • Cost-Effective Solution: Provides an efficient and reliable lighting solution at a competitive price.

Additional Details:

The KB837-B blue LED lamp is constructed with high-quality materials to ensure reliable and long-lasting performance. It is designed to operate within a specific voltage and current range, which should be adhered to for optimal operation. The lamp’s compact size and standard package make it easy to integrate into existing and new designs. The blue light emitted is ideal for applications requiring a distinctive and attention-grabbing indicator. It is often used in control panels, electronic devices, and automotive applications where clear and reliable visual signals are essential.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess