EN
  • EN
  • DE

KB 817-M

Part No KB 817-M
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description Transistor Output Optocoupler, 1-Element, 5000V Isolation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018203-KB 817-M
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KB 817-M CAD Model

Description

The Kingbright KB 817-M is a high-isolation voltage, single-channel transistor optocoupler. This device combines an infrared light-emitting diode (LED) with a high-sensitivity phototransistor in a compact package. It's designed to provide electrical isolation between input and output circuits, protecting sensitive control circuits from voltage spikes, ground loops, and other electrical disturbances.

Applications

  • Power Supplies: Isolation in switching power supplies to protect control circuitry.
  • Industrial Control: Input/output isolation in PLCs and other industrial control systems.
  • Motor Control: Isolation between control signals and high-voltage motor drive circuits.
  • Telecommunications: Signal isolation in telecommunication equipment.
  • Medical Equipment: Electrical isolation in medical devices to ensure patient safety.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation, typically up to 5000 VRMS.
  • Compact Package: Space-saving design for high-density circuit board layouts.
  • CTR (Current Transfer Ratio): Offers a range of CTR, enabling flexible circuit design.
  • Low Input Current: Requires minimal input current for activation, reducing power consumption.
  • High Collector-Emitter Voltage: Supports a high collector-emitter voltage, suitable for various applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Enhanced Safety: Provides robust electrical isolation, protecting sensitive circuits and personnel.
  • Improved System Reliability: Prevents ground loops and voltage transients from affecting circuit performance.
  • Space Saving: Compact package allows for efficient use of board space.
  • Design Flexibility: Wide range of CTR options enables customization for specific circuit requirements.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The KB 817-M optocoupler is designed to transfer electrical signals between two isolated circuits by using light. When current flows through the input LED, it emits infrared light, which activates the phototransistor on the output side. The phototransistor then conducts, allowing current to flow through the output circuit. The device is typically housed in a standard DIP-4 package, making it easy to integrate into existing circuit designs. It is often used in applications where electrical noise and high voltages could potentially damage sensitive control circuits.

The KB 817-M is a reliable and versatile optocoupler suitable for a wide range of isolation applications, offering a combination of high performance and safety.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Murata Electronics North America
Lowest to $0.1305
Samsung
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess