EN
  • EN
  • DE

APT2012-ADE47

Part No APT2012-ADE47
Manufacturer Kingbright Corporation
Catalog Custom Parts (0 - A)
Description 2.0X1.2MM Grn SMD Led
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150416-APT2012-ADE47
Categories Custom Parts
Manufacturer Kingbright Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT2012-ADE47 CAD Model

Description

The APT2012-ADE47 is a surface-mount LED manufactured by Kingbright Corporation. LEDs (Light Emitting Diodes) are semiconductor devices that emit light when an electric current passes through them. They are commonly used for indication, illumination, and display purposes.

Applications:

  • Status Indicators: Used as power indicators or status indicators on electronic devices.
  • Backlighting: Provides backlighting for LCD screens and keypads.
  • Automotive Lighting: Used in dashboard indicators, tail lights, and brake lights.
  • Consumer Electronics: Found in devices such as mobile phones, tablets, and laptops.
  • Industrial Equipment: Used for indication and display in industrial control panels.

Features:

  • Surface Mount Package: Designed for easy assembly on printed circuit boards (PCBs).
  • Small Size: Compact 2.0mm x 1.2mm package.
  • High Brightness: Provides a bright and easily visible light output.
  • Low Power Consumption: Efficiently converts electrical energy into light.
  • Long Lifespan: Solid-state design ensures a long operational life.

Benefits:

  • Easy Integration: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Space Saving: Small size allows for use in compact electronic devices.
  • Clear Indication: High brightness ensures clear visibility even in bright environments.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life.
  • Reliable Operation: Solid-state design provides reliable and consistent performance.

Additional Details:

The APT2012-ADE47 is typically made from semiconductor materials such as gallium arsenide phosphide (GaAsP) or gallium nitride (GaN). The specific color and brightness of the LED depend on the materials used and the manufacturing process. The forward voltage and current requirements are important parameters for proper operation. Refer to the Kingbright Corporation datasheet for detailed specifications and application notes.

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
GE Critical Power
Need more? Email Us
Crouse-Hinds
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess