EN
  • EN
  • DE

AP2012SYC

Part No AP2012SYC
Manufacturer Kingbright Corporation
Catalog Hard To Find
Description 2.0x1.25mm SMD CHIP LED LAMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kingbright Corporation
Win Source Part Number 1145467-AP2012SYC
Manufacturer Homepage www.us.kingbright.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2012SYC CAD Model

Description

The AP2012SYC is a surface-mount LED manufactured by Kingbright Corporation. This is a 2.0 x 1.25 mm SMD LED that emits a Super Yellow color. It's designed for applications requiring a bright, compact light source with low power consumption.

Applications

  • Backlighting: Used for backlighting LCD displays, keypads, and other illuminated components in consumer electronics.
  • Indicator lights: Functions as a status indicator in various electronic devices, such as mobile phones, appliances, and industrial equipment.
  • Automotive lighting: Employed in dashboard indicators, switches, and other interior lighting applications in vehicles.
  • Medical devices: Used in diagnostic equipment and patient monitoring systems for visual alerts and indications.
  • Wearable technology: Integrated into smartwatches, fitness trackers, and other wearables for notifications and display purposes.

Features

  • Super Yellow Color: Emits a bright and vibrant yellow light, offering excellent visibility.
  • Surface Mount Device (SMD): Designed for automated assembly processes, reducing manufacturing time and costs.
  • Compact Size: 2.0 x 1.25 mm footprint allows for high-density placement on circuit boards.
  • Low Power Consumption: Efficiently converts electrical energy into light, minimizing power requirements.
  • Wide Viewing Angle: Provides a broad angle of illumination, ensuring visibility from various perspectives.
  • Long Lifespan: Offers a long operational life, reducing the need for frequent replacements.

Benefits

  • Enhanced Visibility: The Super Yellow color ensures clear and noticeable indication in various lighting conditions.
  • Simplified Assembly: SMD design streamlines the manufacturing process, improving efficiency and reducing labor costs.
  • Space Saving: Compact size allows for integration into small and densely populated electronic devices.
  • Energy Efficient: Low power consumption reduces energy waste and extends battery life in portable devices.
  • Reliable Performance: Long lifespan and stable light output ensure consistent and dependable operation.

Additional Details

The AP2012SYC LED is typically manufactured using AlInGaP (Aluminum Indium Gallium Phosphide) material to achieve the desired Super Yellow color and brightness. It has a typical forward voltage of around 2.0V and a forward current of approximately 20mA. The luminous intensity typically ranges from 5 to 15 mcd (millicandela), depending on the specific operating conditions. This LED is compatible with reflow soldering processes and is available in tape and reel packaging for automated placement. The operating temperature range is generally from -40°C to +85°C. Its robust construction and excellent light output make it a popular choice for a wide range of applications requiring a small, bright, and reliable yellow light source.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess