EN
  • EN
  • DE

KTS1670EDA-TR

Part No KTS1670EDA-TR
Manufacturer Kinetic
Catalog Surge Suppression ICs
Description ADJUSTABLE +30VDC OVER-VOLTAGE P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Kinetic Technologies
Package Tape & Reel
Voltage - Clamping Adjustable
Technology Internal Switch
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-uDFN (2x2)
Base Product Number KTS1670
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1352182-KTS1670EDA-TR
Ultra Librarian 3D Model Ultra Librarian KTS1670EDA-TR CAD Model

Description

The Kinetic 1352182-KTS1670EDA-TR electronic component is a circuit protection surge suppression IC that comes in a tape and reel package. Bold the product name and manufacturer Kinetic Technologies

  • Circuit Count: 1
  • Package: 3,000
  • Technology: Internal Switch
  • Voltage Clamping: Adjustable
  • Mounting Type: Surface Mount
  • Package / Case: 8-UFDFN Exposed Pad
  • Supplier Device Package: 8-uDFN (2x2)
  • MSL: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • Manufacturer: Kinetic Technologies
  • Base Product Number: KTS1670

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess