Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Machine Screw
Screw Head Type Binding Head
Drive Type Slotted
Thread Size #10-32
Length - Below Head 1.000" (25.40mm) 1"
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 858672-9452
Ultra Librarian 3D Model Ultra Librarian 9452 CAD Model

Description

The 858672-9452 is a machine screw designed for hardware and fastening applications.

  • Material: Nylon
  • Head Type: Binding Head
  • Drive Type: Slotted
  • Length: 1.000 inch (25.40mm)
  • Thread Size: #10-32
  • Manufacturer: Keystone Electronics
  • Package: Bulk

You May Also Be Interested in

Essentra Components
MACHINE SCREW PAN PHILLIPS 6-32
Need more? Email Us
ECAD model for NSP-6-7-01
RAF Electronic Hardware
CAPTIVE PANELCLEAR ZINC5/16HD X
Lowest to $923.3096
ECAD model for 0385-S-12
3M
SCREW GROMMET THERMOPLASTIC BLUE
Need more? Email Us
ECAD model for P-410-1
Essentra Components
BINDER COMBINATION SCREW 6-32 TH
Need more? Email Us
ECAD model for 010632CD162
Altech corporation
SCREW M4 64 MM
Lowest to $1.4563
ECAD model for SC65
B&K Precision
MACH SCREW PAN HEAD PHILLIPS M2
Need more? Email Us
ECAD model for MPMS 002 0008 PH
Altech corporation
SCREW M3 X 155MM FOR 2LHB BULB H
Lowest to $0.6326
ECAD model for SC01
Panduit Corp
Need more? Email Us
ECAD model for S1224-C
RAF Electronic Hardware
CAPTIVE PANELPLAIN BRASS.363HD X
Need more? Email Us
ECAD model for 0951-B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention