Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Thumb Screw
Screw Head Type Knob
Thread Size #4-40
Head Diameter 0.300" (7.62mm)
Head Height 0.280" (7.11mm)
Length - Below Head 0.250" (6.35mm) 1/4"
Length - Overall 0.530" (13.46mm)
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 540585-2500
Ultra Librarian 3D Model Ultra Librarian 2500 CAD Model

Description

The Keystone Electronics 540585-2500 is a thumb screw designed for hardware and fastening applications.

  • Overall Length: 0.530" (13.46mm)
  • Head Diameter: 0.300" (7.62mm)
  • Head Height: 0.280" (7.11mm)
  • Thread Size: #4-40
  • Head Type: Knob screw
  • Construction: Nylon

You May Also Be Interested in

Keystone Electronics
MACHINE SCREW PAN PHILLIPS 4-40 / #4-40 Pan Head Machine Screw Phillips Drive Stainless Steel
Need more? Email Us
ECAD model for 9902
Altech corporation
SCREW M4 64 MM
Lowest to $1.4563
ECAD model for SC65
Altech corporation
SCREW M3 X 155MM FOR 2LHB BULB H
Lowest to $0.6326
ECAD model for SC01
775
Keystone Electronics
SCREW GROMMET #6-32 RUBBER BLACK
Need more? Email Us
ECAD model for 775
Serpac
SHT MTL SCREW FLAT PHIL #4 1=1
Need more? Email Us
ECAD model for 6006
Essentra Components
MACHINE SCREW PAN PHILLIPS 6-32
Need more? Email Us
ECAD model for NSP-6-7-01
Essentra Components
SCREW GROMMET #6-32 RUBBER BLACK / Screw Grommet #6-32 Rubber Black
Need more? Email Us
ECAD model for VG-1
RAF Electronic Hardware
CAPTIVE PANELPLAIN BRASS.363HD X
Need more? Email Us
ECAD model for 0951-B
RAF Electronic Hardware
METRIC SHOULDER SCREWPLAIN BRASS
Need more? Email Us
ECAD model for M3381-B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention