EN
  • EN
  • DE
Part No 9020
Manufacturer Keystone Electronics
Catalog Board Supports
Description BRD SPT SNAP LOCK NYLON 1/4"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Supports
Mfr Keystone Electronics
Package Bulk
Product Status Active
Holding Type Snap Lock
Mounting Type Snap Lock
Between Board Height 0.250" (6.35mm) 1/4"
Length - Overall 0.531" (13.50mm)
Support Hole Diameter 0.125" (3.18mm) 1/8"
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.125" (3.18mm) 1/8"
Mounting Panel Thickness 0.062" (1.57mm) 1/16"
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 858574-9020
Ultra Librarian 3D Model Ultra Librarian 9020 CAD Model

Description

The 858574-9020 is a board support used in hardware and fastener applications.

  • Material: Nylon
  • Mounting Type: Snap Lock
  • Overall Length: 0.531" (13.50mm)
  • Mounting Hole Diameter: 0.125" (3.18mm)
  • Between Board Height: 0.250" (6.35mm)
  • Support Hole Diameter: 0.125" (3.18mm)
  • Support Panel Thickness: 0.062" (1.57mm)
  • Mounting Panel Thickness: 0.062" (1.57mm)
  • Package: Bulk (100 pieces)
  • Manufacturer: Keystone Electronics
  • Status: Active
  • Suitable for: Various board support applications

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
BRD SPT EDGE HOLD SNP LCK 14.3MM
Lowest to $0.2236
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK NYLON 5/8"
Lowest to $0.2291
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
SUPT POST MINI .27"DIA 5/8"
Lowest to $20.1293
Essentra Components
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess