Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function 9V, Holder
Style Holder Clip (No Contacts)
Battery Cell Size 9V
Number of Cells 1
Mounting Type Chassis Mount
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 858293-80
Ultra Librarian 3D Model Ultra Librarian 80 CAD Model

Description

The 858293-80 is a holder clip for 9V batteries.

  • Mounting Type: Chassis Mount
  • Manufacturer: Keystone Electronics
  • Packaging: Bulk
  • Standard Package: 100 pieces
  • REACH Status: Unaffected
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
BATT HLDR COIN 6.8MM 1 CELL SMD / Battery Holder (Open) Coin, 6.8mm 1 Cell SMD (SMT) Tab
Need more? Email Us
ECAD model for 1376164-1
MPD (Memory Protection Devices)
BATT HOLDER AAA 3 CELL SNAP
Need more? Email Us
ECAD model for SBH431B
Keystone Electronics
BATT CONT SPRING A/AA/CR2 1 CELL
Lowest to $0.3119
ECAD model for 5233
210
Keystone Electronics
BATT CONTACT SPRING MULT 2 CEL
Need more? Email Us
ECAD model for 210
177
Keystone Electronics
BATT HLD 22 1/2V 1CEL SOLDER LUG
Need more? Email Us
ECAD model for 177
TE Connectivity
BATTERY HOLDER COIN 20MM PC PIN
Lowest to $0.3853
ECAD model for 2-1775485-1
Keystone Electronics
Battery Holder (Open) 1 Cell PC Pin
Need more? Email Us
ECAD model for 1111
MPD (Memory Protection Devices)
BATT HOLDER COIN 20MM 1 CELL SMD / Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab
Lowest to $1.8474
ECAD model for BU2032SM-BT-GTR
166
Keystone Electronics
BATT HLDR 15V 1 CELL SOLDER LUG
Need more? Email Us
ECAD model for 166

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention